Keystone Electronics Corp. Metric Lock-In Nylon PCB Support 8845

Description
Part Number: 8845 Length: 6mm [2.36] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In
Request a Quote
Description
Part Number: 8845 Length: 6mm [2.36] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metric nylon lock-in PCB support with a 6.0 mm length and a 4.0 mm mounting hole diameter, rated UL 94V-0. The part is designed to lock into both a chassis and a PCB, with a male thread for mounting and a female thread for securing components.

Datasheet Summary
Powered by GS/AI

Metric nylon lock-in PCB support with a 6.0 mm length and a 4.0 mm mounting hole diameter, rated UL 94V-0. The part is designed to lock into both a chassis and a PCB, with a male thread for mounting and a female thread for securing components.

Suppliers

Company
Product
Description
Supplier Links
Metric Lock-In Nylon PCB Support - 8845 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Metric Lock-In Nylon PCB Support
8845
Metric Lock-In Nylon PCB Support 8845
Part Number: 8845 Length: 6mm [2.36] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In

Part Number: 8845

  • Length: 6mm [2.36]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: 4mm
  • Style: Metric Lock-In
Buy Now Datasheet
Board Supports - 36-8845-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8845-ND
Board Supports 36-8845-ND
"Board Support Snap Lock / Snap Lock Nylon 0.236"" (6.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.236"" (6.00mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8845 36-8845-ND
Product Name Metric Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1855 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1933A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 1 inch (25.4 mm)
View Details
3 suppliers
1/4 Hex M-F Standoff - 1953 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Round Spacer - 1924 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers