Keystone Electronics Corp. Sturdy Tension Fit Nylon PCB Support 8804

Description
Part Number: 8804 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Sturdy Tension Fit
Request a Quote
Description
Part Number: 8804 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Sturdy Tension Fit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 8804 is a sturdy tension-fit nylon PCB support, 0.625 in (15.9 mm) long, designed to attach permanently to a chassis between 0.031 in (0.79 mm) and 0.078 in (2.0 mm) thick and tension-fit to a PCB up to 0.062 in (1.57 mm) thick. It fits a 0.187 in (4.8 mm) diameter mounting hole, has a low insertion force, and allows for easy board release. The part is molded from Nylon 6/6 with UL 94V-0 flame rating.

Datasheet Summary
Powered by GS/AI

Part number 8804 is a sturdy tension-fit nylon PCB support, 0.625 in (15.9 mm) long, designed to attach permanently to a chassis between 0.031 in (0.79 mm) and 0.078 in (2.0 mm) thick and tension-fit to a PCB up to 0.062 in (1.57 mm) thick. It fits a 0.187 in (4.8 mm) diameter mounting hole, has a low insertion force, and allows for easy board release. The part is molded from Nylon 6/6 with UL 94V-0 flame rating.

Suppliers

Company
Product
Description
Supplier Links
Sturdy Tension Fit Nylon PCB Support - 8804 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Tension Fit Nylon PCB Support
8804
Sturdy Tension Fit Nylon PCB Support 8804
Part Number: 8804 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Sturdy Tension Fit

Part Number: 8804

  • Length: .625 [15.9]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Tension Fit
Buy Now Datasheet
Board Supports - 36-8804-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8804-ND
Board Supports 36-8804-ND
"Board Support Snap Fit / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Fit / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8804 36-8804-ND
Product Name Sturdy Tension Fit Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1837 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Female Standoff - 1847 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
.156 Hex, .187 L, F-F Alum Standoff - 1797A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Spacer - 1936 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers