Keystone Electronics Corp. Aluminum, 4-40, 1.000 [25.4] L, M-F Standoff 8405

Description
Part Number: 8405 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8405 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum 4-40 M-F Standoff, part number 8405, has a length of 1.000 inches (25.4 mm) and an outer diameter of 0.250 inches (6.4 mm). It features a hex shape and is designed for male-to-female applications. The standoff has a threaded depth of 0.250 inches (6.4 mm) and a thread length of 0.187 inches (4.75 mm). The finish is Clear Iridite, which provides corrosion resistance. This product is suitable for use in various assembly applications, including PC 104 modules.

Datasheet Summary
Powered by GS/AI

The Aluminum 4-40 M-F Standoff, part number 8405, has a length of 1.000 inches (25.4 mm) and an outer diameter of 0.250 inches (6.4 mm). It features a hex shape and is designed for male-to-female applications. The standoff has a threaded depth of 0.250 inches (6.4 mm) and a thread length of 0.187 inches (4.75 mm). The finish is Clear Iridite, which provides corrosion resistance. This product is suitable for use in various assembly applications, including PC 104 modules.

Suppliers

Company
Product
Description
Supplier Links
Aluminum, 4-40, 1.000 [25.4] L, M-F Standoff - 8405 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Aluminum, 4-40, 1.000 [25.4] L, M-F Standoff
8405
Aluminum, 4-40, 1.000 [25.4] L, M-F Standoff 8405
Part Number: 8405 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 8405

  • Finish/Plating: Clear Iridite
  • Length: 1.000 [25.4]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8405-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8405-ND
Board Spacers, Standoffs 36-8405-ND
"Hex Standoff Threaded #4-40 Aluminum 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #4-40 Aluminum 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Standoff, Aluminum, 4-40, 25.4Mm; Standoff Material Keystone - 62W5285 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Aluminum, 4-40, 25.4Mm; Standoff Material Keystone
62W5285
Standoff, Aluminum, 4-40, 25.4Mm; Standoff Material Keystone 62W5285
STANDOFF, ALUMINUM, 4-40, 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:30.1mm; External Width:6.4mm; Spacer Plating:Iridite RoHS Compliant: Yes

STANDOFF, ALUMINUM, 4-40, 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:30.1mm; External Width:6.4mm; Spacer Plating:Iridite RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 1";TL-Ext 0.187"
70181949
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 1";TL-Ext 0.187" 70181949
Male⁄Female 0.250 in. Hex Threaded Standoffs Male⁄female gender The thread size of the material is 4-40.

Male⁄Female 0.250 in. Hex Threaded Standoffs

  • Male⁄female gender
    The thread size of the material is 4-40.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
8405
Standoffs & Spacers 8405
Standoffs & Spacers AL 1.000 M/F THRD

Standoffs & Spacers AL 1.000 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8405 36-8405-ND 62W5285 70181949 8405
Product Name Aluminum, 4-40, 1.000 [25.4] L, M-F Standoff Board Spacers, Standoffs Standoff, Aluminum, 4-40, 25.4Mm; Standoff Material Keystone Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 1";TL-Ext 0.187" Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1857 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
2 suppliers
1/4 Round Spacer - 1942 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
3/16 Hex Female Standoff - 1892 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details