Keystone Electronics Corp. Stacking Spacer Nylon PCB Support 8841

Description
Part Number: 8841 Hole Size: #8, M4 Length: .500 [12.7] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer
Request a Quote Datasheet
Description
Part Number: 8841 Hole Size: #8, M4 Length: .500 [12.7] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Spacer Nylon PCB Support - 8841 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Stacking Spacer Nylon PCB Support
8841
Stacking Spacer Nylon PCB Support 8841
Part Number: 8841 Hole Size: #8, M4 Length: .500 [12.7] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer

Part Number: 8841

  • Hole Size: #8, M4
  • Length: .500 [12.7]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: 0.234 [5.9]
  • OD: .312 [7.9]
  • Style: Stacking Spacer
Buy Now Datasheet
Board Supports - 36-8841-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8841-ND
Board Supports 36-8841-ND
"Board Support Snap Fit / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Fit / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8841
Standoffs & Spacers 8841
Standoffs & Spacers .50 #8 STACK SPACER

Standoffs & Spacers .50 #8 STACK SPACER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8841 36-8841-ND 8841
Product Name Stacking Spacer Nylon PCB Support Board Supports Standoffs & Spacers
Type & Shape Spacer; PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Rivet Binding Post Terminal 4-40 Thread - 1537 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 4-40 / 4
View Details
3/8 Hex Female Threaded Standoff - 1452B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1560B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex M-F Standoff - 1948 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers