Keystone Electronics Corp. Holders, Spacers, Standoffs 7353

Description
"T1 LED Standoff Natural Nylon 0.160"" (4.06mm)"
Request a Quote Datasheet
Description
"T1 LED Standoff Natural Nylon 0.160"" (4.06mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 36-7353-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
36-7353-ND
Holders, Spacers, Standoffs 36-7353-ND
"T1 LED Standoff Natural Nylon 0.160"" (4.06mm)"

"T1 LED Standoff Natural Nylon 0.160"" (4.06mm)"

Buy Now Datasheet
LED SPACER - 7353 - Heilind Electronics, Inc.
Wilmington, MA, United States
LED SPACER
7353
LED SPACER 7353
LED SPACER

LED SPACER

Buy Now
Standoff; Height Keystone - 62W5181 - Newark, An Avnet Company
Chicago, IL, United States
Standoff; Height Keystone
62W5181
Standoff; Height Keystone 62W5181
STANDOFF; Height:4.1mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:3.4mm; External Depth:0.085"; External Thread Length:0.085"; Overall Length:4.1mmRoHS Compliant: Yes

STANDOFF; Height:4.1mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:3.4mm; External Depth:0.085"; External Thread Length:0.085"; Overall Length:4.1mmRoHS Compliant: Yes

Supplier's Site Datasheet
SPACER MOUNTS LED T-1 .160
Hong Kong, China
SPACER MOUNTS LED T-1 .160"
443-7353
SPACER MOUNTS LED T-1 .160" 443-7353
SPACER MOUNTS LED T-1 .160"

SPACER MOUNTS LED T-1 .160"

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 36-7353-ND 7353 62W5181 443-7353
Product Name Holders, Spacers, Standoffs LED SPACER Standoff; Height Keystone SPACER MOUNTS LED T-1 .160"
Material Nylon or Polyamide Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details