Keystone Electronics Corp. Aluminum, 4-40, 1.250 [31.8] L, M-F Standoff 8407

Description
Part Number: 8407 Finish/Plating: Clear Iridite Length: 1.250 [31.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8407 Finish/Plating: Clear Iridite Length: 1.250 [31.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum male/female threaded standoff with 4-40 threads, 1.250 inch (31.8 mm) length, and external diameter of 0.250 inch (6.4 mm). Internal thread depth is 0.250 inch (6.4 mm), and external thread length is 0.187 inch (4.7 mm). Designed for PC 104 applications with standard thread depth specifications.

Datasheet Summary
Powered by GS/AI

Aluminum male/female threaded standoff with 4-40 threads, 1.250 inch (31.8 mm) length, and external diameter of 0.250 inch (6.4 mm). Internal thread depth is 0.250 inch (6.4 mm), and external thread length is 0.187 inch (4.7 mm). Designed for PC 104 applications with standard thread depth specifications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum, 4-40, 1.250 [31.8] L, M-F Standoff - 8407 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Aluminum, 4-40, 1.250 [31.8] L, M-F Standoff
8407
Aluminum, 4-40, 1.250 [31.8] L, M-F Standoff 8407
Part Number: 8407 Finish/Plating: Clear Iridite Length: 1.250 [31.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 8407

  • Finish/Plating: Clear Iridite
  • Length: 1.250 [31.8]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8407-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8407-ND
Board Spacers, Standoffs 36-8407-ND
"Hex Standoff Threaded #4-40 Aluminum 1.250"" (31.75mm) 1 1/4"""

"Hex Standoff Threaded #4-40 Aluminum 1.250"" (31.75mm) 1 1/4"""

Buy Now Datasheet
HEX MALE/FEMALE STANDOFF 1/4
Wilmington, MA, United States
HEX MALE/FEMALE STANDOFF 1/4" L 4-40 THD ALUMINUM
8407
HEX MALE/FEMALE STANDOFF 1/4" L 4-40 THD ALUMINUM 8407
HEX MALE/FEMALE STANDOFF 1/4" L 4-40 THD ALUMINUM

HEX MALE/FEMALE STANDOFF 1/4" L 4-40 THD ALUMINUM

Buy Now
Spacer/standoff, Hex, Al 6.35Mm X 31.8Mm; Standoff Material Keystone - 62W5287 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al 6.35Mm X 31.8Mm; Standoff Material Keystone
62W5287
Spacer/standoff, Hex, Al 6.35Mm X 31.8Mm; Standoff Material Keystone 62W5287
SPACER/STANDOFF, HEX, AL 6.35MM X 31.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:31.8mm; Overall Length:36.5mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL 6.35MM X 31.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:31.8mm; Overall Length:36.5mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 1.25";TL-Ext 0.187"
70181950
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 1.25";TL-Ext 0.187" 70181950
Male⁄Female 0.250 in. Hex Threaded Standoffs Male⁄female gender The thread size of the material is 4-40.

Male⁄Female 0.250 in. Hex Threaded Standoffs

  • Male⁄female gender
    The thread size of the material is 4-40.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
8407
Standoffs & Spacers 8407
Standoffs & Spacers AL 1.250 M/F THRD

Standoffs & Spacers AL 1.250 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8407 36-8407-ND 8407 62W5287 70181950 8407
Product Name Aluminum, 4-40, 1.250 [31.8] L, M-F Standoff Board Spacers, Standoffs HEX MALE/FEMALE STANDOFF 1/4" L 4-40 THD ALUMINUM Spacer/standoff, Hex, Al 6.35Mm X 31.8Mm; Standoff Material Keystone Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 1.25";TL-Ext 0.187" Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff; Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Standoff - 1926B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
3/16 Round Swage Standoff - 2262-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
F-F Nylon Stand, 8-32, 5/8 L - 1904D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Round Spacer - 1942 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers