Keystone Electronics Corp. Holders, Spacers, Standoffs 8318

Description
"T1 3/4 LED Standoff Natural Nylon 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"T1 3/4 LED Standoff Natural Nylon 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 36-8318-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
36-8318-ND
Holders, Spacers, Standoffs 36-8318-ND
"T1 3/4 LED Standoff Natural Nylon 0.250"" (6.35mm)"

"T1 3/4 LED Standoff Natural Nylon 0.250"" (6.35mm)"

Buy Now Datasheet
LED SPACER - 8318 - Heilind Electronics, Inc.
Wilmington, MA, United States
LED SPACER
8318
LED SPACER 8318
LED SPACER

LED SPACER

Buy Now
Spacer; Height Keystone - 62W5261 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Height Keystone
62W5261
Spacer; Height Keystone 62W5261
SPACER; Height:6.4mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:4mm; External Depth:0.06"; External Thread Length:0.06"; For Use With:T-1 3/4 LEDs RoHS Compliant: Yes

SPACER; Height:6.4mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:4mm; External Depth:0.06"; External Thread Length:0.06"; For Use With:T-1 3/4 LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 36-8318-ND 8318 62W5261
Product Name Holders, Spacers, Standoffs LED SPACER Spacer; Height Keystone
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 2240412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Spacer - MF-92-500-24 - Southco
Specs
Type & Shape Spacer
Material Steel
View Details