Keystone Electronics Corp. 1/2 Round Female Standoff 7663

Description
Part Number: 7663 Length: .625 [15.9] Material: Ceramic NL #: NL523W02-005 OD: .500 [12.7] Shape: Round Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-005
Request a Quote
Description
Part Number: 7663 Length: .625 [15.9] Material: Ceramic NL #: NL523W02-005 OD: .500 [12.7] Shape: Round Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-005
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ceramic standoff with a length of 0.625 in (15.9 mm), outer diameter of 0.500 in (12.7 mm), and an 8-32 thread with a thread depth of 0.187 in (4.7 mm). Made of grade L5 ceramic and marked with NL523W02-005.

Datasheet Summary
Powered by GS/AI

Ceramic standoff with a length of 0.625 in (15.9 mm), outer diameter of 0.500 in (12.7 mm), and an 8-32 thread with a thread depth of 0.187 in (4.7 mm). Made of grade L5 ceramic and marked with NL523W02-005.

Suppliers

Company
Product
Description
Supplier Links
1/2 Round Female Standoff - 7663 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/2 Round Female Standoff
7663
1/2 Round Female Standoff 7663
Part Number: 7663 Length: .625 [15.9] Material: Ceramic NL #: NL523W02-005 OD: .500 [12.7] Shape: Round Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-005

Part Number: 7663

  • Length: .625 [15.9]
  • Material: Ceramic
  • NL #: NL523W02-005
  • OD: .500 [12.7]
  • Shape: Round
  • Thread: 8-32
  • Max Continuous Use Temperature: 1,700°F (930°C)
  • NL523W02-005
Buy Now Datasheet
CERAMIC STANDOFF - 7663 - Heilind Electronics, Inc.
Wilmington, MA, United States
CERAMIC STANDOFF
7663
CERAMIC STANDOFF 7663
CERAMIC STANDOFF

CERAMIC STANDOFF

Buy Now
Board Spacers, Standoffs - 36-7663-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7663-ND
Board Spacers, Standoffs 36-7663-ND
"Round Standoff Threaded #8-32 Ceramic 0.625"" (15.88mm) 5/8"""

"Round Standoff Threaded #8-32 Ceramic 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Standoff; 8-32; 0.625 in.; Grade L5 Ceramic; No value - 70183176 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 8-32; 0.625 in.; Grade L5 Ceramic; No value
70183176
Standoff; 8-32; 0.625 in.; Grade L5 Ceramic; No value 70183176
Grade L5 Ceramic , Insulated Spacer⁄Standoff Ideal for very high temperature conditions Commercial and military types availabel Special sizes availabel upon request Exceptional strength in compression and tension Withstands very high voltage withouttt flashover No data

Grade L5 Ceramic , Insulated Spacer⁄Standoff

  • Ideal for very high temperature conditions
  • Commercial and military types availabel
  • Special sizes availabel upon request
  • Exceptional strength in compression and tension
  • Withstands very high voltage withouttt flashover
    No data
Supplier's Site
Spacer, Round, Ceramic, 0.5In X 15.9Mm; Standoff Material Keystone - 94F4375 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.5In X 15.9Mm; Standoff Material Keystone
94F4375
Spacer, Round, Ceramic, 0.5In X 15.9Mm; Standoff Material Keystone 94F4375
SPACER, ROUND, CERAMIC, 0.5IN X 15.9MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:12.7mm RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.5IN X 15.9MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7663
Standoffs & Spacers 7663
Standoffs & Spacers CERAMIC THRD .625

Standoffs & Spacers CERAMIC THRD .625

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7663 7663 36-7663-ND 70183176 94F4375 7663
Product Name 1/2 Round Female Standoff CERAMIC STANDOFF Board Spacers, Standoffs Standoff; 8-32; 0.625 in.; Grade L5 Ceramic; No value Spacer, Round, Ceramic, 0.5In X 15.9Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Round; Insulating Standoff Standoff; Round Female Standoff Standoff; Female Standoff; Round Standoff
Mounting Threaded
Material Ceramic Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Swage Standoff - 1560A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
F-F Nylon Stand, 8-32, 1 L - 1904G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Hex Female Standoff - 1816 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers