Keystone Electronics Corp. 1/2 Round Female Standoff 7715

Description
Part Number: 7715 Length: .750 [19.1] Material: Ceramic OD: .500 [12.7] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C)
Request a Quote Datasheet
Description
Part Number: 7715 Length: .750 [19.1] Material: Ceramic OD: .500 [12.7] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 Round Female Standoff - 7715 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/2 Round Female Standoff
7715
1/2 Round Female Standoff 7715
Part Number: 7715 Length: .750 [19.1] Material: Ceramic OD: .500 [12.7] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C)

Part Number: 7715

  • Length: .750 [19.1]
  • Material: Ceramic
  • OD: .500 [12.7]
  • Shape: Round
  • Thread: 6-32
  • Max Continuous Use Temperature: 1,700°F (930°C)
Buy Now Datasheet
Board Spacers, Standoffs - 36-7715-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7715-ND
Board Spacers, Standoffs 36-7715-ND
"Round Standoff Threaded #6-32 Ceramic 0.750"" (19.05mm) 3/4"""

"Round Standoff Threaded #6-32 Ceramic 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Standoff; 6-32; 0.75 in.; Grade L5 Ceramic; No value - 70183187 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 6-32; 0.75 in.; Grade L5 Ceramic; No value
70183187
Standoff; 6-32; 0.75 in.; Grade L5 Ceramic; No value 70183187
Grade L5 Ceramic , Insulated Spacer⁄Standoff Ideal for very high temperature conditions Commercial and military types availabel Special sizes availabel upon request Exceptional strength in compression and tension Withstands very high voltage withouttt flashover No data

Grade L5 Ceramic , Insulated Spacer⁄Standoff

  • Ideal for very high temperature conditions
  • Commercial and military types availabel
  • Special sizes availabel upon request
  • Exceptional strength in compression and tension
  • Withstands very high voltage withouttt flashover
    No data
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
7715
Standoffs & Spacers 7715
Standoffs & Spacers CERAMIC THRD .750

Standoffs & Spacers CERAMIC THRD .750

Buy Now Datasheet
Spacer, Round, Ceramic, 0.5In X 19.05Mm; Standoff Material Keystone - 16R1681 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.5In X 19.05Mm; Standoff Material Keystone
16R1681
Spacer, Round, Ceramic, 0.5In X 19.05Mm; Standoff Material Keystone 16R1681
SPACER, ROUND, CERAMIC, 0.5IN X 19.05MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:12.7mm RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.5IN X 19.05MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7715 36-7715-ND 70183187 7715 16R1681
Product Name 1/2 Round Female Standoff Board Spacers, Standoffs Standoff; 6-32; 0.75 in.; Grade L5 Ceramic; No value Standoffs & Spacers Spacer, Round, Ceramic, 0.5In X 19.05Mm; Standoff Material Keystone
Type & Shape Standoff; Round; Insulating Standoff; Round Female Standoff Standoff Standoff; Female Standoff; Round
Mounting Threaded
Material Ceramic Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 4-40, 1 L - 1902G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
Nylon Retaining Spacer, #6 - 2363 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Spacer - 1909 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Hex M-F Standoff - 2156 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers