Keystone Electronics Corp. 1/2 Round Female Standoff 7667

Description
Part Number: 7667 Length: 1.000 [25.4] Material: Ceramic NL #: NL523W02-008 OD: .500 [12.7] Shape: Round Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-008
Request a Quote Datasheet
Description
Part Number: 7667 Length: 1.000 [25.4] Material: Ceramic NL #: NL523W02-008 OD: .500 [12.7] Shape: Round Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-008
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 Round Female Standoff - 7667 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/2 Round Female Standoff
7667
1/2 Round Female Standoff 7667
Part Number: 7667 Length: 1.000 [25.4] Material: Ceramic NL #: NL523W02-008 OD: .500 [12.7] Shape: Round Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-008

Part Number: 7667

  • Length: 1.000 [25.4]
  • Material: Ceramic
  • NL #: NL523W02-008
  • OD: .500 [12.7]
  • Shape: Round
  • Thread: 8-32
  • Max Continuous Use Temperature: 1,700°F (930°C)
  • NL523W02-008
Buy Now Datasheet
Board Spacers, Standoffs - 36-7667-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7667-ND
Board Spacers, Standoffs 36-7667-ND
"Round Standoff Threaded #8-32 Ceramic 1.000"" (25.40mm) 1"""

"Round Standoff Threaded #8-32 Ceramic 1.000"" (25.40mm) 1"""

Buy Now Datasheet
CERAMIC STANDOFF - 7667 - Heilind Electronics, Inc.
Wilmington, MA, United States
CERAMIC STANDOFF
7667
CERAMIC STANDOFF 7667
CERAMIC STANDOFF

CERAMIC STANDOFF

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
7667
Standoffs & Spacers 7667
Standoffs & Spacers CERAMIC THRD 1.000

Standoffs & Spacers CERAMIC THRD 1.000

Buy Now Datasheet
Spacer, Round, Ceramic, 0.5In X 25.4Mm; Standoff Material Keystone - 94F4377 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.5In X 25.4Mm; Standoff Material Keystone
94F4377
Spacer, Round, Ceramic, 0.5In X 25.4Mm; Standoff Material Keystone 94F4377
SPACER, ROUND, CERAMIC, 0.5IN X 25.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.5IN X 25.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff; 8-32; 1 in.; Grade L5 Ceramic; No value - 70183179 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 8-32; 1 in.; Grade L5 Ceramic; No value
70183179
Standoff; 8-32; 1 in.; Grade L5 Ceramic; No value 70183179
Grade L5 Ceramic , Insulated Spacer⁄Standoff Ideal for very high temperature conditions Commercial and military types availabel Special sizes availabel upon request Exceptional strength in compression and tension Withstands very high voltage withouttt flashover No data

Grade L5 Ceramic , Insulated Spacer⁄Standoff

  • Ideal for very high temperature conditions
  • Commercial and military types availabel
  • Special sizes availabel upon request
  • Exceptional strength in compression and tension
  • Withstands very high voltage withouttt flashover
    No data
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7667 36-7667-ND 7667 7667 94F4377 70183179
Product Name 1/2 Round Female Standoff Board Spacers, Standoffs CERAMIC STANDOFF Standoffs & Spacers Spacer, Round, Ceramic, 0.5In X 25.4Mm; Standoff Material Keystone Standoff; 8-32; 1 in.; Grade L5 Ceramic; No value
Type & Shape Standoff; Round; Insulating Standoff; Round Standoff Standoff Standoff; Female Standoff; Round Female Standoff
Mounting Threaded
Material Ceramic Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1962 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Swage Standoff - 1792-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/16 Round Spacer - 1672 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
1/4 Hex M-F Standoff - 2091 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers