Keystone Electronics Corp. Extreme Temp Nylon Standoff, 8-32, 1 L 4986

Description
Part Number: 4986 Color: Black Length: 1.000 [25.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 6-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote
Description
Part Number: 4986 Color: Black Length: 1.000 [25.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 6-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4986 is a high performance nylon standoff with an 8-32 thread, 1.000 inch (25.4 mm) length, and 0.250 inch (6.4 mm) outer diameter. It is black in color and operates reliably between -20°F (-29°C) and 365°F (185°C). The internal thread depth is 0.375 inch (9.5 mm).

Datasheet Summary
Powered by GS/AI

The 4986 is a high performance nylon standoff with an 8-32 thread, 1.000 inch (25.4 mm) length, and 0.250 inch (6.4 mm) outer diameter. It is black in color and operates reliably between -20°F (-29°C) and 365°F (185°C). The internal thread depth is 0.375 inch (9.5 mm).

Suppliers

Company
Product
Description
Supplier Links
Extreme Temp Nylon Standoff, 8-32, 1 L - 4986 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Extreme Temp Nylon Standoff, 8-32, 1 L
4986
Extreme Temp Nylon Standoff, 8-32, 1 L 4986
Part Number: 4986 Color: Black Length: 1.000 [25.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 6-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications

Part Number: 4986

  • Color: Black
  • Length: 1.000 [25.4]
  • Material: Nylon- High Performance Blend
  • OD: .250 [6.4]
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 6-32
  • Operating Temperature: -30°F (-34°C) thru 365°F (185°C)
  • Ideal for Extreme Temperature Applications
Buy Now Datasheet
Board Spacers, Standoffs - 36-4986-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4986-ND
Board Spacers, Standoffs 36-4986-ND
"Hex Standoff Threaded #8-32 Nylon 1.000"" (25.40mm) 1"" Black"

"Hex Standoff Threaded #8-32 Nylon 1.000"" (25.40mm) 1"" Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4986
Standoffs & Spacers 4986
Standoffs & Spacers M/F NYLON STANDOFF 8-32 1.00 L

Standoffs & Spacers M/F NYLON STANDOFF 8-32 1.00 L

Buy Now Datasheet
Standoff, Nylon, Hex M-F, 8-32, 25.4Mm; Standoff Material Keystone - 77AH9039 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon, Hex M-F, 8-32, 25.4Mm; Standoff Material Keystone
77AH9039
Standoff, Nylon, Hex M-F, 8-32, 25.4Mm; Standoff Material Keystone 77AH9039
STANDOFF, NYLON, HEX M-F, 8-32, 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:34.9mm; External Width:6.4mm

STANDOFF, NYLON, HEX M-F, 8-32, 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:34.9mm; External Width:6.4mm

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4986 36-4986-ND 4986 77AH9039
Product Name Extreme Temp Nylon Standoff, 8-32, 1 L Board Spacers, Standoffs Standoffs & Spacers Standoff, Nylon, Hex M-F, 8-32, 25.4Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 8-32, 5/8 L - 1904D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
Board Spacers, Standoffs - 36-1650-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex M-F Standoff - 2130 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Slimline Lock-In Nylon PCB Support - 1927B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers