Keystone Electronics Corp. 2-56 SMT Threaded Standoff 4873

Description
Part Number: 4873 Finish/Plating: Matte Tin Height: .250 [6.4] Material: Steel Packaging: Tape and Reel - 650 / 13" reel Thread: 2-56 Mounting Details: Mounting Hole (M.H.): .147 [3,7] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote
Description
Part Number: 4873 Finish/Plating: Matte Tin Height: .250 [6.4] Material: Steel Packaging: Tape and Reel - 650 / 13" reel Thread: 2-56 Mounting Details: Mounting Hole (M.H.): .147 [3,7] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4873 is a surface mount threaded standoff with a height of 0.250 inches (6.35 mm) and a 2-56 thread, designed for automated pick-and-place assembly on PCBs using vacuum equipment. It is supplied on 13-inch reels with Kapton tape for reliable mounting, with 650 units per reel. The outer diameter is 0.219 inches (5.6 mm), and the mounting hole diameter is 0.147 inches (3.7 mm). The solder pad diameter is 0.244 inches (6.2 mm). The part is made of steel with tin plating and RoHS compliant. It is packaged in tape and reel format for SMT processes.

Datasheet Summary
Powered by GS/AI

The 4873 is a surface mount threaded standoff with a height of 0.250 inches (6.35 mm) and a 2-56 thread, designed for automated pick-and-place assembly on PCBs using vacuum equipment. It is supplied on 13-inch reels with Kapton tape for reliable mounting, with 650 units per reel. The outer diameter is 0.219 inches (5.6 mm), and the mounting hole diameter is 0.147 inches (3.7 mm). The solder pad diameter is 0.244 inches (6.2 mm). The part is made of steel with tin plating and RoHS compliant. It is packaged in tape and reel format for SMT processes.

Suppliers

Company
Product
Description
Supplier Links
2-56 SMT Threaded Standoff - 4873 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2-56 SMT Threaded Standoff
4873
2-56 SMT Threaded Standoff 4873
Part Number: 4873 Finish/Plating: Matte Tin Height: .250 [6.4] Material: Steel Packaging: Tape and Reel - 650 / 13" reel Thread: 2-56 Mounting Details: Mounting Hole (M.H.): .147 [3,7] Solder Pad Dia. (S.D): .244 [6.2]

Part Number: 4873

  • Finish/Plating: Matte Tin
  • Height: .250 [6.4]
  • Material: Steel
  • Packaging: Tape and Reel - 650 / 13" reel
  • Thread: 2-56

Mounting Details:

  • Mounting Hole (M.H.): .147 [3,7]
  • Solder Pad Dia. (S.D): .244 [6.2]
Buy Now Datasheet
Board Spacers, Standoffs - 36-4873-6-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4873-6-ND
Board Spacers, Standoffs 36-4873-6-ND
"Round Standoff Threaded #2-56 Steel 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #2-56 Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4873-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4873-2-ND
Board Spacers, Standoffs 36-4873-2-ND
"Round Standoff Threaded #2-56 Steel 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #2-56 Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4873-1-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4873-1-ND
Board Spacers, Standoffs 36-4873-1-ND
"Round Standoff Threaded #2-56 Steel 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #2-56 Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Standoff, Steel, Swage F, 2-56, 6.35Mm; Standoff Material Keystone - 77AH9003 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Steel, Swage F, 2-56, 6.35Mm; Standoff Material Keystone
77AH9003
Standoff, Steel, Swage F, 2-56, 6.35Mm; Standoff Material Keystone 77AH9003
STANDOFF, STEEL, SWAGE F, 2-56, 6.35MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Swage Round Female; Body Length:6.35mm; Overall Length:7.85mm; External Width:5.56mm; Product Range:

STANDOFF, STEEL, SWAGE F, 2-56, 6.35MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Swage Round Female; Body Length:6.35mm; Overall Length:7.85mm; External Width:5.56mm; Product Range:

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4873
Standoffs & Spacers 4873
Standoffs & Spacers 2-56 SMT Threaded Standoff Tape and Reel

Standoffs & Spacers 2-56 SMT Threaded Standoff Tape and Reel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4873 36-4873-6-ND 77AH9003 4873
Product Name 2-56 SMT Threaded Standoff Board Spacers, Standoffs Standoff, Steel, Swage F, 2-56, 6.35Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff; Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Swage Standoff - 2263-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 2181 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex Female Standoff - 1834 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 1934 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers