Keystone Electronics Corp. Spacers, Standoffs 7351

Description
"T1 LED Standoff Natural Nylon 0.120"" (3.05mm)"
Request a Quote Datasheet
Description
"T1 LED Standoff Natural Nylon 0.120"" (3.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers, Standoffs - 36-7351-ND - DigiKey
Thief River Falls, MN, United States
Spacers, Standoffs
36-7351-ND
Spacers, Standoffs 36-7351-ND
"T1 LED Standoff Natural Nylon 0.120"" (3.05mm)"

"T1 LED Standoff Natural Nylon 0.120"" (3.05mm)"

Buy Now Datasheet
Spacer; Height Keystone - 62W5180 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Height Keystone
62W5180
Spacer; Height Keystone 62W5180
SPACER; Height:3mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:3.4mm; External Depth:0.045"; External Thread Length:0.045"; For Use With:T-1 LEDs RoHS Compliant: Yes

SPACER; Height:3mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:3.4mm; External Depth:0.045"; External Thread Length:0.045"; For Use With:T-1 LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 36-7351-ND 62W5180
Product Name Spacers, Standoffs Spacer; Height Keystone
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1627-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details