Keystone Electronics Corp. F-F Nylon-V0 Stand, 8-32, 5/8 L 8442D

Description
Part Number: 8442D Length: .625 [15.9] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8442D Length: .625 [15.9] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F-F Nylon-V0 Stand, part number 8442D, is a female standoff designed for applications requiring a durable and flame-resistant solution. It has a length of 0.625 inches (15.9 mm) and an outer diameter of 0.250 inches (6.4 mm). The standoff features an 8-32 thread, making it suitable for various mounting needs. Constructed from Nylon 6/6-V-0, it offers enhanced fire resistance, which is critical in environments where safety is a concern. The hex shape allows for easy installation and secure fastening. This product is ideal for engineers looking for reliable standoffs in electronic assemblies or other applications requiring threaded support.

Datasheet Summary
Powered by GS/AI

The F-F Nylon-V0 Stand, part number 8442D, is a female standoff designed for applications requiring a durable and flame-resistant solution. It has a length of 0.625 inches (15.9 mm) and an outer diameter of 0.250 inches (6.4 mm). The standoff features an 8-32 thread, making it suitable for various mounting needs. Constructed from Nylon 6/6-V-0, it offers enhanced fire resistance, which is critical in environments where safety is a concern. The hex shape allows for easy installation and secure fastening. This product is ideal for engineers looking for reliable standoffs in electronic assemblies or other applications requiring threaded support.

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon-V0 Stand, 8-32, 5/8 L - 8442D - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon-V0 Stand, 8-32, 5/8 L
8442D
F-F Nylon-V0 Stand, 8-32, 5/8 L 8442D
Part Number: 8442D Length: .625 [15.9] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 8442D

  • Length: .625 [15.9]
  • Material: Nylon 6/6-V-0
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8442D-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8442D-ND
Board Spacers, Standoffs 36-8442D-ND
"Hex Standoff Threaded #8-32 Nylon 0.625"" (15.88mm) 5/8"" Natural"

"Hex Standoff Threaded #8-32 Nylon 0.625"" (15.88mm) 5/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8442D
Standoffs & Spacers 8442D
Standoffs & Spacers HEX STDOFF F/R .625" 8-32 NYL94V-0

Standoffs & Spacers HEX STDOFF F/R .625" 8-32 NYL94V-0

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8442D 36-8442D-ND 8442D
Product Name F-F Nylon-V0 Stand, 8-32, 5/8 L Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

4.5mm Hex M-F Standoff - 24285 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex Female Standoff - 1450D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Board Spacers, Standoffs - 36-1655-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
1/4 Round Swage Standoff - 1561B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers