Keystone Electronics Corp. 1/4 Hex M-F Standoff 8716

Description
Part Number: 8716 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 8716 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8716 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8716
1/4 Hex M-F Standoff 8716
Part Number: 8716 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 8716

  • Finish/Plating: Nickel Plate
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): .140 [3.56]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
STANDOFF - 8716 - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF
8716
STANDOFF 8716
STANDOFF

STANDOFF

Buy Now
Board Spacers, Standoffs - 36-8716-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8716-ND
Board Spacers, Standoffs 36-8716-ND
"Hex Standoff Threaded #6-32 Brass 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #6-32 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8716
Standoffs & Spacers 8716
Standoffs & Spacers NB .250 M/F THRD

Standoffs & Spacers NB .250 M/F THRD

Buy Now Datasheet
Spacer/standoff, Hex Brass 6.4Mm X 6.4Mm; Standoff Material Keystone - 62W5741 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Brass 6.4Mm X 6.4Mm; Standoff Material Keystone
62W5741
Spacer/standoff, Hex Brass 6.4Mm X 6.4Mm; Standoff Material Keystone 62W5741
SPACER/STANDOFF, HEX BRASS 6.4MM X 6.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:6.4mm; Overall Length:12.8mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX BRASS 6.4MM X 6.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:6.4mm; Overall Length:12.8mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Brass Nickel Plate;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 0.25";TL-Ext 0.25"
70181971
Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 0.25";TL-Ext 0.25" 70181971
Hex Shaped Standoff

Hex Shaped Standoff

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8716 8716 36-8716-ND 8716 62W5741 70181971
Product Name 1/4 Hex M-F Standoff STANDOFF Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex Brass 6.4Mm X 6.4Mm; Standoff Material Keystone Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 0.25";TL-Ext 0.25"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Lock-In Nylon PCB Support - 1932B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex Female Standoff - 1635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
3/8 Hex Female Threaded Standoff - 1452C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
5/16 Round Spacer - 1663 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers