Keystone Electronics Corp. Metric Lock-In Nylon PCB Support 8848

Description
Part Number: 8848 Length: 12mm .472] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In
Request a Quote Datasheet
Description
Part Number: 8848 Length: 12mm .472] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Lock-In Nylon PCB Support - 8848 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Metric Lock-In Nylon PCB Support
8848
Metric Lock-In Nylon PCB Support 8848
Part Number: 8848 Length: 12mm .472] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In

Part Number: 8848

  • Length: 12mm .472]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: 4mm
  • Style: Metric Lock-In
Buy Now Datasheet
Board Supports - 36-8848-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8848-ND
Board Supports 36-8848-ND
"Board Support Snap Lock / Snap Lock Nylon 0.472"" (12.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.472"" (12.00mm)"

Buy Now Datasheet
Pcb Mounting, Nylon 6.6, 6Mm, 21.58Mm; Pcb Support Type Keystone - 89C3103 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon 6.6, 6Mm, 21.58Mm; Pcb Support Type Keystone
89C3103
Pcb Mounting, Nylon 6.6, 6Mm, 21.58Mm; Pcb Support Type Keystone 89C3103
PCB MOUNTING, NYLON 6.6, 6MM, 21.58MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:12mm; External Width:6mm; Product Range:-; Overall Length:21.58mm RoHS Compliant: Yes

PCB MOUNTING, NYLON 6.6, 6MM, 21.58MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:12mm; External Width:6mm; Product Range:-; Overall Length:21.58mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8848 36-8848-ND 89C3103
Product Name Metric Lock-In Nylon PCB Support Board Supports Pcb Mounting, Nylon 6.6, 6Mm, 21.58Mm; Pcb Support Type Keystone
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #6 - 2363 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Female Standoff - 1883 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Spacer - 1942 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
3/8 Round Female Standoff - 2315E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers