Keystone Electronics Corp. 1/2 Round Female Standoff 7670

Description
Part Number: 7670 Length: 1.250 [31.8] Material: Ceramic NL #: NL523W02-010 OD: .500 [12.7] Shape: Round Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-010
Request a Quote Datasheet
Description
Part Number: 7670 Length: 1.250 [31.8] Material: Ceramic NL #: NL523W02-010 OD: .500 [12.7] Shape: Round Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 Round Female Standoff - 7670 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/2 Round Female Standoff
7670
1/2 Round Female Standoff 7670
Part Number: 7670 Length: 1.250 [31.8] Material: Ceramic NL #: NL523W02-010 OD: .500 [12.7] Shape: Round Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-010

Part Number: 7670

  • Length: 1.250 [31.8]
  • Material: Ceramic
  • NL #: NL523W02-010
  • OD: .500 [12.7]
  • Shape: Round
  • Thread: 8-32
  • Max Continuous Use Temperature: 1,700°F (930°C)
  • NL523W02-010
Buy Now Datasheet
Board Spacers, Standoffs - 36-7670-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7670-ND
Board Spacers, Standoffs 36-7670-ND
"Round Standoff Threaded #8-32 Ceramic 1.250"" (31.75mm) 1 1/4"""

"Round Standoff Threaded #8-32 Ceramic 1.250"" (31.75mm) 1 1/4"""

Buy Now Datasheet
Spacer, Round, Ceramic, 0.5In X 31.8Mm; Standoff Material Keystone - 94F4378 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.5In X 31.8Mm; Standoff Material Keystone
94F4378
Spacer, Round, Ceramic, 0.5In X 31.8Mm; Standoff Material Keystone 94F4378
SPACER, ROUND, CERAMIC, 0.5IN X 31.8MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:31.75mm; Overall Length:31.75mm; External Width:12.7mm RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.5IN X 31.8MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:31.75mm; Overall Length:31.75mm; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7670
Standoffs & Spacers 7670
Standoffs & Spacers CERAMIC THRD 1.250

Standoffs & Spacers CERAMIC THRD 1.250

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7670 36-7670-ND 94F4378 7670
Product Name 1/2 Round Female Standoff Board Spacers, Standoffs Spacer, Round, Ceramic, 0.5In X 31.8Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Round; Insulating Standoff; Round Standoff; Female Standoff; Round Standoff
Mounting Threaded
Material Ceramic Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Swage Standoff - 2273-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/16 Round Spacer - 1669 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
1/4 Hex M-F Standoff - 2093 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex Female Standoff - 2220 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers