Keystone Electronics Corp. 4-40 "Zero" Height SMT Threaded Insert 4939

Description
Part Number: 4939 Finish/Plating: Matte Tin Height: .012 [0.30] Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Thread: 4-40 Mounting Details: Mounting Hole (M.H.): .166 [4.2] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote
Description
Part Number: 4939 Finish/Plating: Matte Tin Height: .012 [0.30] Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Thread: 4-40 Mounting Details: Mounting Hole (M.H.): .166 [4.2] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4939 is a zero-height surface mount threaded insert for 4-40 threads, with a height of 0.012 in (0.30 mm) and a mounting hole diameter of 0.166 in (4.2 mm). It features a solder pad diameter of 0.244 in (6.2 mm) and is supplied on 13-inch reels with 1,500 pieces per reel, using Kapton tape for vacuum pick and place. The insert is made of steel with tin plating and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 4939 is a zero-height surface mount threaded insert for 4-40 threads, with a height of 0.012 in (0.30 mm) and a mounting hole diameter of 0.166 in (4.2 mm). It features a solder pad diameter of 0.244 in (6.2 mm) and is supplied on 13-inch reels with 1,500 pieces per reel, using Kapton tape for vacuum pick and place. The insert is made of steel with tin plating and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
4-40
New Hyde Park, NY, USA
4-40 "Zero" Height SMT Threaded Insert
4939
4-40 "Zero" Height SMT Threaded Insert 4939
Part Number: 4939 Finish/Plating: Matte Tin Height: .012 [0.30] Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Thread: 4-40 Mounting Details: Mounting Hole (M.H.): .166 [4.2] Solder Pad Dia. (S.D): .244 [6.2]

Part Number: 4939

  • Finish/Plating: Matte Tin
  • Height: .012 [0.30]
  • Material: Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,500 / 13" reel
  • Thread: 4-40

Mounting Details:

  • Mounting Hole (M.H.): .166 [4.2]
  • Solder Pad Dia. (S.D): .244 [6.2]
Buy Now Datasheet
Board Spacers, Standoffs - 36-4939TR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4939TR-ND
Board Spacers, Standoffs 36-4939TR-ND
Round Standoff Threaded #4-40 Steel

Round Standoff Threaded #4-40 Steel

Buy Now Datasheet
Board Spacers, Standoffs - 36-4939DKR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4939DKR-ND
Board Spacers, Standoffs 36-4939DKR-ND
Round Standoff Threaded #4-40 Steel

Round Standoff Threaded #4-40 Steel

Buy Now Datasheet
Board Spacers, Standoffs - 36-4939CT-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4939CT-ND
Board Spacers, Standoffs 36-4939CT-ND
Round Standoff Threaded #4-40 Steel

Round Standoff Threaded #4-40 Steel

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4939
Standoffs & Spacers 4939
Standoffs & Spacers 4-40 SMT Threaded Insert Tape and Reel

Standoffs & Spacers 4-40 SMT Threaded Insert Tape and Reel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4939 36-4939TR-ND 4939
Product Name 4-40 "Zero" Height SMT Threaded Insert Board Spacers, Standoffs Standoffs & Spacers
Mounting Threaded; SMT
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1666 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
Nylon Retaining Spacer, #8 - 2384 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Nylon Retaining Spacer, #10 - 2394 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex M-F Standoff - 2125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers