Keystone Electronics Corp. 1/4 Nylon Spacer, #6, .500 Tall 886

Description
Part Number: 886 Hole Size: #6, M3.5 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 886 Hole Size: #6, M3.5 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1/4 Nylon Spacer, part number 886, is designed for use with a #6 screw and has a height of 0.500 inches (12.7 mm). It features an outer diameter of 0.250 inches (6.4 mm) and is made from Nylon 6/6, which is UL rated 94V-2 for flame resistance. This spacer is suitable for applications requiring a lightweight and durable solution, particularly in environments where electrical insulation is important. Its clear hole design allows for easy alignment and installation. This product is ideal for engineers seeking reliable spacers for various assembly and mounting applications.

Datasheet Summary
Powered by GS/AI

The 1/4 Nylon Spacer, part number 886, is designed for use with a #6 screw and has a height of 0.500 inches (12.7 mm). It features an outer diameter of 0.250 inches (6.4 mm) and is made from Nylon 6/6, which is UL rated 94V-2 for flame resistance. This spacer is suitable for applications requiring a lightweight and durable solution, particularly in environments where electrical insulation is important. Its clear hole design allows for easy alignment and installation. This product is ideal for engineers seeking reliable spacers for various assembly and mounting applications.

Suppliers

Company
Product
Description
Supplier Links
1/4 Nylon Spacer, #6, .500 Tall - 886 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Nylon Spacer, #6, .500 Tall
886
1/4 Nylon Spacer, #6, .500 Tall 886
Part Number: 886 Hole Size: #6, M3.5 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 886

  • Hole Size: #6, M3.5
  • Length: .500 [12.7]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-886-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-886-ND
Board Spacers, Standoffs 36-886-ND
"Round Spacer Unthreaded #6 Nylon 0.500"" (12.70mm) 1/2"" Natural"

"Round Spacer Unthreaded #6 Nylon 0.500"" (12.70mm) 1/2"" Natural"

Buy Now Datasheet
CLEAR HOLE SPACER NYLON - 886 - Heilind Electronics, Inc.
Wilmington, MA, United States
CLEAR HOLE SPACER NYLON
886
CLEAR HOLE SPACER NYLON 886
CLEAR HOLE SPACER NYLON

CLEAR HOLE SPACER NYLON

Buy Now
Spacer; 0.140 in.; 0.25 in.; 0.500 in.;Round; #6 - 70182603 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; 0.25 in.; 0.500 in.;Round; #6
70182603
Spacer; 0.140 in.; 0.25 in.; 0.500 in.;Round; #6 70182603
Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Supplier's Site
Spacer; 0.140 in.; 0.25 in.; 0.500 in.;Round; #6 - 70182145 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; 0.25 in.; 0.500 in.;Round; #6
70182145
Spacer; 0.140 in.; 0.25 in.; 0.500 in.;Round; #6 70182145
Spacer; 0.140 in.; 0.25 in.; 0.500 in.;Round; #6

Spacer; 0.140 in.; 0.25 in.; 0.500 in.;Round; #6

Supplier's Site
Spacer, Round, Nylon, 6.4Mm X 12.7Mm; Spacer Type Keystone - 62W5355 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 6.4Mm X 12.7Mm; Spacer Type Keystone
62W5355
Spacer, Round, Nylon, 6.4Mm X 12.7Mm; Spacer Type Keystone 62W5355
SPACER, ROUND, NYLON, 6.4MM X 12.7MM; Spacer Type:Round; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:12.7mm; Body Diameter:6.4mm; Bore Size:3.5mm; Spacing Height:0.5"; Thread Size - Imperial:#6; Wire Diameter:6.35mmRoHS Compliant: Yes

SPACER, ROUND, NYLON, 6.4MM X 12.7MM; Spacer Type:Round; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:12.7mm; Body Diameter:6.4mm; Bore Size:3.5mm; Spacing Height:0.5"; Thread Size - Imperial:#6; Wire Diameter:6.35mmRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
886
Standoffs & Spacers 886
Standoffs & Spacers NYLON SPACER .5 X #6

Standoffs & Spacers NYLON SPACER .5 X #6

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 886 36-886-ND 886 70182603 70182145 62W5355 886
Product Name 1/4 Nylon Spacer, #6, .500 Tall Board Spacers, Standoffs CLEAR HOLE SPACER NYLON Spacer; 0.140 in.; 0.25 in.; 0.500 in.;Round; #6 Spacer; 0.140 in.; 0.25 in.; 0.500 in.;Round; #6 Spacer, Round, Nylon, 6.4Mm X 12.7Mm; Spacer Type Keystone Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Spacer Spacer; Round Spacer; Round Round Standoff
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Outside Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1650-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details
1/4 x 3/4 Length Round Phenolic Spacer - 1493 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Round Spacer - 1938 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers