Keystone Electronics Corp. Aluminum, 4-40, 1.500 [38.1] L, M-F Standoff 8409

Description
Part Number: 8409 Finish/Plating: Clear Iridite Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8409 Finish/Plating: Clear Iridite Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8409 is an aluminum male/female threaded standoff with a length of 1.500 inches (38.1 mm) and a 4-40 thread. It has an external diameter of 0.250 inches (6.4 mm) and an internal thread depth of 0.250 inches (6.4 mm). The external thread length is 0.187 inches (4.7 mm). It is compatible with PC 104 applications and meets RoHS compliance and ISO 9001 certification standards.

Datasheet Summary
Powered by GS/AI

The 8409 is an aluminum male/female threaded standoff with a length of 1.500 inches (38.1 mm) and a 4-40 thread. It has an external diameter of 0.250 inches (6.4 mm) and an internal thread depth of 0.250 inches (6.4 mm). The external thread length is 0.187 inches (4.7 mm). It is compatible with PC 104 applications and meets RoHS compliance and ISO 9001 certification standards.

Suppliers

Company
Product
Description
Supplier Links
Aluminum, 4-40, 1.500 [38.1] L, M-F Standoff - 8409 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Aluminum, 4-40, 1.500 [38.1] L, M-F Standoff
8409
Aluminum, 4-40, 1.500 [38.1] L, M-F Standoff 8409
Part Number: 8409 Finish/Plating: Clear Iridite Length: 1.500 [38.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 8409

  • Finish/Plating: Clear Iridite
  • Length: 1.500 [38.1]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8409-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8409-ND
Board Spacers, Standoffs 36-8409-ND
"Hex Standoff Threaded #4-40 Aluminum 1.500"" (38.10mm) 1 1/2"""

"Hex Standoff Threaded #4-40 Aluminum 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 38.1Mm; Standoff Material Keystone - 62W5289 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 38.1Mm; Standoff Material Keystone
62W5289
Spacer/standoff, Hex, Al, 6.4Mm X 38.1Mm; Standoff Material Keystone 62W5289
SPACER/STANDOFF, HEX, AL, 6.4MM X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:42.8mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:42.8mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 1.5";TL-Ext 0.187"
70181951
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 1.5";TL-Ext 0.187" 70181951
Male⁄Female 0.250 in. Hex Threaded Standoffs Male⁄female gender The thread size of the material is 4-40.

Male⁄Female 0.250 in. Hex Threaded Standoffs

  • Male⁄female gender
    The thread size of the material is 4-40.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
8409
Standoffs & Spacers 8409
Standoffs & Spacers AL 1.500 M/F THRD

Standoffs & Spacers AL 1.500 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8409 36-8409-ND 62W5289 70181951 8409
Product Name Aluminum, 4-40, 1.500 [38.1] L, M-F Standoff Board Spacers, Standoffs Spacer/standoff, Hex, Al, 6.4Mm X 38.1Mm; Standoff Material Keystone Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 1.5";TL-Ext 0.187" Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 x 3/4 Length Round Phenolic Spacer - 1493 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Round Swage Standoff - 1605-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Board Spacers, Standoffs - 36-1623-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Round Swage Standoff - 1604-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers