Keystone Electronics Corp. 1/4 Nylon Spacer, #4, 1.000 Tall 882

Description
Part Number: 882 Hole Size: #4, M3 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 882 Hole Size: #4, M3 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1/4 nylon spacer with a #4 screw clearance and 1.000 inch (25.4 mm) length is a round clear hole spacer made of nylon 6/6, UL rated 94V-2, with an outer diameter of 0.250 inch (6.4 mm).

Datasheet Summary
Powered by GS/AI

The 1/4 nylon spacer with a #4 screw clearance and 1.000 inch (25.4 mm) length is a round clear hole spacer made of nylon 6/6, UL rated 94V-2, with an outer diameter of 0.250 inch (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
1/4 Nylon Spacer, #4, 1.000 Tall - 882 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Nylon Spacer, #4, 1.000 Tall
882
1/4 Nylon Spacer, #4, 1.000 Tall 882
Part Number: 882 Hole Size: #4, M3 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 882

  • Hole Size: #4, M3
  • Length: 1.000 [25.4]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-882-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-882-ND
Board Spacers, Standoffs 36-882-ND
"Round Spacer Unthreaded #4 Nylon 1.000"" (25.40mm) 1"" Natural"

"Round Spacer Unthreaded #4 Nylon 1.000"" (25.40mm) 1"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
882
Standoffs & Spacers 882
Standoffs & Spacers 1" NYLON SPACER #4

Standoffs & Spacers 1" NYLON SPACER #4

Buy Now Datasheet
Spacer, Round, Nylon, 6.4Mm X 25.4Mm; Spacer Type Keystone - 62W5351 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 6.4Mm X 25.4Mm; Spacer Type Keystone
62W5351
Spacer, Round, Nylon, 6.4Mm X 25.4Mm; Spacer Type Keystone 62W5351
SPACER, ROUND, NYLON, 6.4MM X 25.4MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:25.4mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 6.4MM X 25.4MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:25.4mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 882 36-882-ND 882 62W5351
Product Name 1/4 Nylon Spacer, #4, 1.000 Tall Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Nylon, 6.4Mm X 25.4Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1655-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
1/4 Round Swage Standoff - 1560B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
3/16 Round Female Standoff - 2027 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex M-F Standoff - 2122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers