Keystone Electronics Corp. 1/2 Round Female Standoff 7718

Description
Part Number: 7718 Length: 2.500 [63.5] Material: Ceramic OD: .500 [12.7] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C)
Request a Quote
Description
Part Number: 7718 Length: 2.500 [63.5] Material: Ceramic OD: .500 [12.7] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7718 is a ceramic standoff with a length of 2.500 inches (63.5 mm), an outer diameter of 0.500 inches (12.7 mm), and a 6-32 thread with a thread depth of 0.500 inches (12.7 mm). It is made of Grade L5 ceramic and is rated for high-temperature use, with a maximum continuous use temperature of 1,700°F (930°C). The part is designed for high voltage applications and exhibits excellent strength in compression and tension.

Datasheet Summary
Powered by GS/AI

The 7718 is a ceramic standoff with a length of 2.500 inches (63.5 mm), an outer diameter of 0.500 inches (12.7 mm), and a 6-32 thread with a thread depth of 0.500 inches (12.7 mm). It is made of Grade L5 ceramic and is rated for high-temperature use, with a maximum continuous use temperature of 1,700°F (930°C). The part is designed for high voltage applications and exhibits excellent strength in compression and tension.

Suppliers

Company
Product
Description
Supplier Links
1/2 Round Female Standoff - 7718 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/2 Round Female Standoff
7718
1/2 Round Female Standoff 7718
Part Number: 7718 Length: 2.500 [63.5] Material: Ceramic OD: .500 [12.7] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C)

Part Number: 7718

  • Length: 2.500 [63.5]
  • Material: Ceramic
  • OD: .500 [12.7]
  • Shape: Round
  • Thread: 6-32
  • Max Continuous Use Temperature: 1,700°F (930°C)
Buy Now Datasheet
CERAMIC STANDOFF - 7718 - Heilind Electronics, Inc.
Wilmington, MA, United States
CERAMIC STANDOFF
7718
CERAMIC STANDOFF 7718
CERAMIC STANDOFF

CERAMIC STANDOFF

Buy Now
Board Spacers, Standoffs - 36-7718-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7718-ND
Board Spacers, Standoffs 36-7718-ND
"Round Standoff Threaded #6-32 Ceramic 2.500"" (63.50mm) 2 1/2"""

"Round Standoff Threaded #6-32 Ceramic 2.500"" (63.50mm) 2 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7718
Standoffs & Spacers 7718
Standoffs & Spacers CERAMIC THRD 2.500

Standoffs & Spacers CERAMIC THRD 2.500

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7718 7718 36-7718-ND 7718
Product Name 1/2 Round Female Standoff CERAMIC STANDOFF Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Round; Insulating Standoff Standoff; Round Standoff
Mounting Threaded
Material Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 1/4 L - 1903A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
1/4 Round Swage Standoff - 1546D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1825 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex M-F Standoff - 2092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers