Keystone Electronics Corp. 1/4 Nylon Spacer, #4, 125 Tall 875

Description
Part Number: 875 Hole Size: #4, M3 Length: .125 (3.2) Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 875 Hole Size: #4, M3 Length: .125 (3.2) Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer, Round Nylon 6.4mm x 3.2mm, is designed for applications requiring a lightweight and durable solution. It features an outer diameter of 6.35mm and an inner diameter of 3.048mm, with an overall length of 3.175mm. This spacer is made from Nylon 6/6, which is UL rated 94V-2, ensuring compliance with safety standards. The product is RoHS compliant, making it suitable for environmentally conscious projects. Its keystone design allows for effective spacing in various assembly applications. This spacer is particularly useful in situations where corrosion resistance and electrical insulation are required.

Datasheet Summary
Powered by GS/AI

The Spacer, Round Nylon 6.4mm x 3.2mm, is designed for applications requiring a lightweight and durable solution. It features an outer diameter of 6.35mm and an inner diameter of 3.048mm, with an overall length of 3.175mm. This spacer is made from Nylon 6/6, which is UL rated 94V-2, ensuring compliance with safety standards. The product is RoHS compliant, making it suitable for environmentally conscious projects. Its keystone design allows for effective spacing in various assembly applications. This spacer is particularly useful in situations where corrosion resistance and electrical insulation are required.

Suppliers

Company
Product
Description
Supplier Links
1/4 Nylon Spacer, #4, 125 Tall - 875 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Nylon Spacer, #4, 125 Tall
875
1/4 Nylon Spacer, #4, 125 Tall 875
Part Number: 875 Hole Size: #4, M3 Length: .125 (3.2) Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 875

  • Hole Size: #4, M3
  • Length: .125 (3.2)
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-875-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-875-ND
Board Spacers, Standoffs 36-875-ND
"Round Spacer Unthreaded #4 Nylon 0.125"" (3.18mm) 1/8"" Natural"

"Round Spacer Unthreaded #4 Nylon 0.125"" (3.18mm) 1/8"" Natural"

Buy Now Datasheet
Spacer; 0.120 in.; Nylon 6/6; 1/4 in.; 0.125 in.; Round - 70182598 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.120 in.; Nylon 6/6; 1/4 in.; 0.125 in.; Round
70182598
Spacer; 0.120 in.; Nylon 6/6; 1/4 in.; 0.125 in.; Round 70182598
Round Thru-Hole Spacers, 0.120 in. Inner Diameter, 0.250 in. Outer Diameter Nylon 6⁄6 material Economical for terminal or printed circuit board supports.

Round Thru-Hole Spacers, 0.120 in. Inner Diameter, 0.250 in. Outer Diameter

  • Nylon 6⁄6 material
    Economical for terminal or printed circuit board supports.
Supplier's Site
Spacer; 0.120 in.; Nylon 6/6; 1/4 in.; 0.125 in.; Round - 70182138 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.120 in.; Nylon 6/6; 1/4 in.; 0.125 in.; Round
70182138
Spacer; 0.120 in.; Nylon 6/6; 1/4 in.; 0.125 in.; Round 70182138
Spacer; 0.120 in.; Nylon 6/6; 1/4 in.; 0.125 in.; Round

Spacer; 0.120 in.; Nylon 6/6; 1/4 in.; 0.125 in.; Round

Supplier's Site
Spacer, Round Nylon 6.4Mm X 3.2Mm; Spacer Type Keystone - 99F9508 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Nylon 6.4Mm X 3.2Mm; Spacer Type Keystone
99F9508
Spacer, Round Nylon 6.4Mm X 3.2Mm; Spacer Type Keystone 99F9508
SPACER, ROUND NYLON 6.4Mm x 3.2MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:3.175mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm RoHS Compliant: Yes

SPACER, ROUND NYLON 6.4Mm x 3.2MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:3.175mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 875 36-875-ND 70182598 70182138 99F9508
Product Name 1/4 Nylon Spacer, #4, 125 Tall Board Spacers, Standoffs Spacer; 0.120 in.; Nylon 6/6; 1/4 in.; 0.125 in.; Round Spacer; 0.120 in.; Nylon 6/6; 1/4 in.; 0.125 in.; Round Spacer, Round Nylon 6.4Mm X 3.2Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Spacer; Round Spacer; Round Round
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide
Outside Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 4-40, 1/2 L - 1902C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
7 suppliers
1/4 Hex M-F Standoff - 2153 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Spacer - 1480 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
Board Spacers, Standoffs - 36-1623-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers