Keystone Electronics Corp. Datasheets for Knobs (industrial)
Industrial knobs are small, usually round, devices that are designed for use on industrial machinery, electronic components, and metal cabinetry. They are usually made out of metal, plastic, or rubber and are available in a variety of sizes, colors, and finishes.
Knobs (industrial): Learn more
| Product Name | Notes |
|---|---|
| Panel & Computer Hardware // Knobs, Instrument | |
| Part Number: 8512 Finish/Plating: Clear Anodize For Diameters: .125 (3.2) Material: Aluminum OD: .500 [12.7] | |
| Part Number: 8513 Finish/Plating: Black Anodize For Diameters: .125 (3.2) Material: Aluminum OD: .500 [12.7] | |
| Part Number: 8514 Finish/Plating: Clear Anodize For Diameters: .250 (6.4) Material: Aluminum OD: .500 [12.7] | |
| Part Number: 8515 Finish/Plating: Black Anodize For Diameters: .250 (6.4) Material: Aluminum OD: .500 [12.7] | |
| Part Number: 8516 Finish/Plating: Clear Anodize For Diameters: .125 (3.2) Material: Aluminum OD: .750 [19.1] | |
| Part Number: 8517 Finish/Plating: Black Anodize For Diameters: .125 (3.2) Material: Aluminum OD: .750 [19.1] | |
| Part Number: 8518 Finish/Plating: Clear Anodize For Diameters: .250 (6.4) Material: Aluminum OD: .750 [19.1] | |
| Part Number: 8519 Finish/Plating: Black Anodize For Diameters: .250 (6.4) Material: Aluminum OD: .750 [19.1] | |
| Part Number: 8554 For Diameters: .125 (3.2) Material: ABS | |
| Part Number: 8555 For Diameters: .250 (6.4) Material: ABS | |
| Part Number: 8556 For Diameters: .250 (6.4) Material: ABS | |
| Part Number: 8558 For Diameters: .125 (3.2) Material: ABS | |
| Part Number: 8559 For Diameters: .250 (6.4) Material: ABS | |
| Part Number: 8560 For Diameters: .250 (6.4) Material: ABS | |
| Part Number: 8561 For Diameters: .250 (6.4) Material: ABS | |
| Part Number: 8565 For Diameters: .250 (6.4) Material: ABS | |
| Part Number: 8566 For Diameters: .250 (6.4) Material: ABS | |
| Part Number: 8567 For Diameters: .125 (3.2) Material: ABS | |
| Part Number: 8569 For Diameters: .250 (6.4) Material: ABS | |
| Part Number: 8570 For Diameters: .250 (6.4) Knob: Color Coded Polyproplene hub with Soft-Touch, TPE, outer gripping surface Insert: Brass, Nickel Plate supplied with two set screws | |
| Part Number: 8571 For Diameters: .250 (6.4) Knob: Color Coded Polyproplene hub with Soft-Touch, TPE, outer gripping surface Insert: Brass, Nickel Plate supplied with two set screws | |
| Part Number: 8572 For Diameters: .250 (6.4) Knob: Color Coded Polyproplene hub with Soft-Touch, TPE, outer gripping surface Insert: Brass, Nickel Plate supplied with two set screws | |
| Part Number: 8573 For Diameters: .250 (6.4) Knob: Color Coded Polyproplene hub with Soft-Touch, TPE, outer gripping surface Insert: Brass, Nickel Plate supplied with two set screws |