Keystone Electronics Corp. 1/4 Round Spacer 779

Description
Part Number: 779 Hole Size: #4, M3 Length: 1.500 [38.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 779 Hole Size: #4, M3 Length: 1.500 [38.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 779 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
779
1/4 Round Spacer 779
Part Number: 779 Hole Size: #4, M3 Length: 1.500 [38.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 779

  • Hole Size: #4, M3
  • Length: 1.500 [38.1]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-779-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-779-ND
Board Spacers, Standoffs 36-779-ND
"Round Spacer Unthreaded #4 Nylon 1.500"" (38.10mm) 1 1/2"" Natural"

"Round Spacer Unthreaded #4 Nylon 1.500"" (38.10mm) 1 1/2"" Natural"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 779 36-779-ND
Product Name 1/4 Round Spacer Board Spacers, Standoffs
Type & Shape Spacer; Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
F-F Nylon Stand, 4-40, 3/4 L - 1902E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
1/4 Hex Female Standoff - 1923B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Female Standoff - 1877 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details