Keystone Electronics Corp. Feet (Bumpers); Bumper / Feet Mounting Keystone 726

Description
FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:11.1mm; Base Diameter:27mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Grey; Bumper / Feet Material:Thermoplast ic; Product Range:-; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:11.1mm; Base Diameter:27mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Grey; Bumper / Feet Material:Thermoplast ic; Product Range:-; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet (Bumpers); Bumper / Feet Mounting Keystone - 67H5723 - Newark, An Avnet Company
Chicago, IL, United States
Feet (Bumpers); Bumper / Feet Mounting Keystone
67H5723
Feet (Bumpers); Bumper / Feet Mounting Keystone 67H5723
FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:11.1mm; Base Diameter:27mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Grey; Bumper / Feet Material:Thermoplast ic; Product Range:-; Body Color:Grey RoHS Compliant: Yes

FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:11.1mm; Base Diameter:27mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Grey; Bumper / Feet Material:Thermoplastic; Product Range:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67H5723
Product Name Feet (Bumpers); Bumper / Feet Mounting Keystone
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1481 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 1058167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details