Keystone Electronics Corp. Holders, Spacers, Standoffs 8321

Description
"T1 3/4 LED Standoff Natural Nylon 0.300"" (7.62mm)"
Request a Quote Datasheet
Description
"T1 3/4 LED Standoff Natural Nylon 0.300"" (7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 36-8321-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
36-8321-ND
Holders, Spacers, Standoffs 36-8321-ND
"T1 3/4 LED Standoff Natural Nylon 0.300"" (7.62mm)"

"T1 3/4 LED Standoff Natural Nylon 0.300"" (7.62mm)"

Buy Now Datasheet
Spacer; Height Keystone - 62W5264 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Height Keystone
62W5264
Spacer; Height Keystone 62W5264
SPACER; Height:7.6mm; External Diameter:5mm; Spacer Material:Aluminium; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:4mm; External Depth:0.11"; External Thread Length:0.11" RoHS Compliant: Yes

SPACER; Height:7.6mm; External Diameter:5mm; Spacer Material:Aluminium; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:4mm; External Depth:0.11"; External Thread Length:0.11" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 36-8321-ND 62W5264
Product Name Holders, Spacers, Standoffs Spacer; Height Keystone
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-32 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details