Keystone Electronics Corp. Holders, Spacers, Standoffs 8325

Description
"T1 3/4 LED Standoff Natural Nylon 0.360"" (9.14mm)"
Request a Quote Datasheet
Description
"T1 3/4 LED Standoff Natural Nylon 0.360"" (9.14mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 36-8325-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
36-8325-ND
Holders, Spacers, Standoffs 36-8325-ND
"T1 3/4 LED Standoff Natural Nylon 0.360"" (9.14mm)"

"T1 3/4 LED Standoff Natural Nylon 0.360"" (9.14mm)"

Buy Now Datasheet
Spacer; Height Keystone - 62W5267 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Height Keystone
62W5267
Spacer; Height Keystone 62W5267
SPACER; Height:9.1mm; External Diameter:5mm; Spacer Material:Aluminium; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:4mm; External Depth:0.16"; External Thread Length:0.16" RoHS Compliant: Yes

SPACER; Height:9.1mm; External Diameter:5mm; Spacer Material:Aluminium; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:4mm; External Depth:0.16"; External Thread Length:0.16" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 36-8325-ND 62W5267
Product Name Holders, Spacers, Standoffs Spacer; Height Keystone
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details