Keystone Electronics Corp. Holders, Spacers, Standoffs 7356

Description
"T1 LED Standoff Natural Nylon 0.220"" (5.59mm)"
Request a Quote Datasheet
Description
"T1 LED Standoff Natural Nylon 0.220"" (5.59mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 36-7356-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
36-7356-ND
Holders, Spacers, Standoffs 36-7356-ND
"T1 LED Standoff Natural Nylon 0.220"" (5.59mm)"

"T1 LED Standoff Natural Nylon 0.220"" (5.59mm)"

Buy Now Datasheet
Standoff; Height Keystone - 62W5184 - Newark, An Avnet Company
Chicago, IL, United States
Standoff; Height Keystone
62W5184
Standoff; Height Keystone 62W5184
STANDOFF; Height:5.6mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:3.4mm; External Depth:0.145"; External Thread Length:0.145"; Overall Length:5.6mmRoHS Compliant: Yes

STANDOFF; Height:5.6mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:3.4mm; External Depth:0.145"; External Thread Length:0.145"; Overall Length:5.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 36-7356-ND 62W5184
Product Name Holders, Spacers, Standoffs Standoff; Height Keystone
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Stainless Steel Standoffs - BSO4-440-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details