Keystone Electronics Corp. Datasheets for Industrial Pins

Industrial pins are varieties of fastening hardware meant to couple, align, mount, assemble, or penetrate two workpieces. The operation of the pin depends on design and employment, but industrial pins can be categorized into several categories, such as: hitch and linch pins; cotter pins and wire clips; spring pins; locating and fixturing pins; and specialty pins.
Industrial Pins: Learn more

Product Name Notes
Part Number: 11075 Mounting Hole: .136 3.5] Pin Size: 0.040 Material: Brass with Tin Plated Terminals; White PTFE Bushing
Part Number: 11076 Mounting Hole: .113 Pin Size: 0.040 Material: Brass with Tin Plated Terminals; White PTFE Bushing
Part Number: 1430-1 Finish/Plating: Gold Plate Length: .200 (5.1) Material: Brass Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Part Number: 1430-2 Finish/Plating: Gold Plate Length: .250 [6.4] Material: Brass Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Part Number: 1430-3 Finish/Plating: Gold Plate Length: .300 [7.6] Material: Brass Pin Size: 0.040 RoHS: Yes
Part Number: 1430-4 Finish/Plating: Gold Plate Length: .400 [10.2] Material: Brass Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Part Number: 1430-5 Finish/Plating: Gold Plate Length: .500 [12.7] Material: Brass Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Part Number: 5070 Finish/Plating: Bright Tin Material: Phosphor Bronze
Part Number: 5071 Finish/Plating: Bright Tin Material: Phosphor Bronze
Part Number: 5072 Finish/Plating: Bright Tin Material: Phosphor Bronze
Part Number: 5073 Finish/Plating: Bright Tin Material: Phosphor Bronze
Part Number: 5074 Finish/Plating: Bright Tin Material: Phosphor Bronze
Part Number: 5075 Finish/Plating: Bright Tin Material: Phosphor Bronze
Part Number: 5076 Finish/Plating: Bright Tin Material: Phosphor Bronze
Part Number: 5077 Finish/Plating: Bright Tin Material: Phosphor Bronze
Part Number: 5078 Finish/Plating: Bright Tin Material: Phosphor Bronze
Part Number: 5079 Finish/Plating: Bright Tin Material: Phosphor Bronze
Part Number: 5080 Finish/Plating: Bright Tin Material: Phosphor Bronze
Part Number: 5081 Finish/Plating: Bright Tin Material: Phosphor Bronze
Part Number: 5082 Finish/Plating: Bright Tin Material: Phosphor Bronze
Part Number: 5083 Finish/Plating: Bright Tin Material: Phosphor Bronze