Keystone Electronics Corp. KEY-PAD DOME ADHESIVE SPACER SAMPLE 5200-SAM

Description
Part Number: 5200-SAM Color: Clear Material: Polyester Thickness: .009 [.24] Polyester Spacer - .007" [185 µm] Acrylic Adhesive - .002" [50µm] Supplied as 3" x 3 3/4" sheets. Full Sheets (38" x 24"): Spacer material is designed to provide the proper spacing between the circuit board, the dome and the device graphic layer. The spacer will ensure that the edges of the domes will not cut or damage the graphic layer and still allow for this layer to flex enough to activate the dome. Clear material allows the board to be visible during the assembly process. Supplied as an uncut sheet with an acrylic adhesive on one side to allow the spacer to be mounted directly to the PCB. Holes need to be punched (prior to mounting) to make space for the "Key-Pad" dome array. Pockets left in the holes of the spacer material will help keep the in place during the assembly process.
Request a Quote
Description
Part Number: 5200-SAM Color: Clear Material: Polyester Thickness: .009 [.24] Polyester Spacer - .007" [185 µm] Acrylic Adhesive - .002" [50µm] Supplied as 3" x 3 3/4" sheets. Full Sheets (38" x 24"): Spacer material is designed to provide the proper spacing between the circuit board, the dome and the device graphic layer. The spacer will ensure that the edges of the domes will not cut or damage the graphic layer and still allow for this layer to flex enough to activate the dome. Clear material allows the board to be visible during the assembly process. Supplied as an uncut sheet with an acrylic adhesive on one side to allow the spacer to be mounted directly to the PCB. Holes need to be punched (prior to mounting) to make space for the "Key-Pad" dome array. Pockets left in the holes of the spacer material will help keep the in place during the assembly process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
KEY-PAD DOME ADHESIVE SPACER SAMPLE - 5200-SAM - Keystone Electronics Corp.
New Hyde Park, NY, USA
KEY-PAD DOME ADHESIVE SPACER SAMPLE
5200-SAM
KEY-PAD DOME ADHESIVE SPACER SAMPLE 5200-SAM
Part Number: 5200-SAM Color: Clear Material: Polyester Thickness: .009 [.24] Polyester Spacer - .007" [185 µm] Acrylic Adhesive - .002" [50µm] Supplied as 3" x 3 3/4" sheets. Full Sheets (38" x 24"): Spacer material is designed to provide the proper spacing between the circuit board, the dome and the device graphic layer. The spacer will ensure that the edges of the domes will not cut or damage the graphic layer and still allow for this layer to flex enough to activate the dome. Clear material allows the board to be visible during the assembly process. Supplied as an uncut sheet with an acrylic adhesive on one side to allow the spacer to be mounted directly to the PCB. Holes need to be punched (prior to mounting) to make space for the "Key-Pad" dome array. Pockets left in the holes of the spacer material will help keep the in place during the assembly process.

Part Number: 5200-SAM

  • Color: Clear
  • Material: Polyester
  • Thickness: .009 [.24]
  • Polyester Spacer - .007" [185 µm]
  • Acrylic Adhesive - .002" [50µm]
  • Supplied as 3" x 3 3/4" sheets.
  • Full Sheets (38" x 24"):

Spacer material is designed to provide the proper spacing between the circuit board, the dome and the device graphic layer. The spacer will ensure that the edges of the domes will not cut or damage the graphic layer and still allow for this layer to flex enough to activate the dome.
Clear material allows the board to be visible during the assembly process.
Supplied as an uncut sheet with an acrylic adhesive on one side to allow the spacer to be mounted directly to the PCB.
Holes need to be punched (prior to mounting) to make space for the "Key-Pad" dome array.
Pockets left in the holes of the spacer material will help keep the in place during the assembly process.

Buy Now

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 5200-SAM
Product Name KEY-PAD DOME ADHESIVE SPACER SAMPLE
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2210 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex M-F Standoff - 1946 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Spacer - 1484 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
5/16 Round Spacer - 1667 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
4 suppliers