Keystone Electronics Corp. Extreme Temp Nylon Stand, 6-32, 1/2 L 4876

Description
Part Number: 4876 Color: Black Length: .500 [12.7] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 6-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote
Description
Part Number: 4876 Color: Black Length: .500 [12.7] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 6-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4876 is a high performance nylon standoff with a 6-32 thread and a length of 0.500 in. (12.7 mm), designed for extreme temperature environments. It has an outer diameter of 0.250 in. (6.4 mm), is black in color, and operates from -20°F (-29°C) to 365°F (185°C). The standoff is manufactured with a proprietary nylon blend to maintain tensile strength and flexibility across extreme temperature ranges.

Datasheet Summary
Powered by GS/AI

4876 is a high performance nylon standoff with a 6-32 thread and a length of 0.500 in. (12.7 mm), designed for extreme temperature environments. It has an outer diameter of 0.250 in. (6.4 mm), is black in color, and operates from -20°F (-29°C) to 365°F (185°C). The standoff is manufactured with a proprietary nylon blend to maintain tensile strength and flexibility across extreme temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Extreme Temp Nylon Stand, 6-32, 1/2 L - 4876 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Extreme Temp Nylon Stand, 6-32, 1/2 L
4876
Extreme Temp Nylon Stand, 6-32, 1/2 L 4876
Part Number: 4876 Color: Black Length: .500 [12.7] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 6-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications

Part Number: 4876

  • Color: Black
  • Length: .500 [12.7]
  • Material: Nylon- High Performance Blend
  • OD: .250 [6.4]
  • Shape: Hex
  • Thread: 6-32
  • Operating Temperature: -30°F (-34°C) thru 365°F (185°C)
  • Ideal for Extreme Temperature Applications
Buy Now Datasheet
Board Spacers, Standoffs - 36-4876-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4876-ND
Board Spacers, Standoffs 36-4876-ND
"Hex Standoff Threaded #6-32 Nylon 0.500"" (12.70mm) 1/2"" Black"

"Hex Standoff Threaded #6-32 Nylon 0.500"" (12.70mm) 1/2"" Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4876
Standoffs & Spacers 4876
Standoffs & Spacers F/F NYLON STANDOFF 6-32 .500 L

Standoffs & Spacers F/F NYLON STANDOFF 6-32 .500 L

Buy Now Datasheet
Standoff, Nylon, Hex F-F, 6-32, 12.7Mm; Standoff Material Keystone - 77AH9006 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon, Hex F-F, 6-32, 12.7Mm; Standoff Material Keystone
77AH9006
Standoff, Nylon, Hex F-F, 6-32, 12.7Mm; Standoff Material Keystone 77AH9006
STANDOFF, NYLON, HEX F-F, 6-32, 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:12.7mm; Overall Length:-; External Width:6.4mm

STANDOFF, NYLON, HEX F-F, 6-32, 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:12.7mm; Overall Length:-; External Width:6.4mm

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4876 36-4876-ND 4876 77AH9006
Product Name Extreme Temp Nylon Stand, 6-32, 1/2 L Board Spacers, Standoffs Standoffs & Spacers Standoff, Nylon, Hex F-F, 6-32, 12.7Mm; Standoff Material Keystone
Type & Shape Round; Hex Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1650-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
Nylon Retaining Spacer, #8 - 2387 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
.156 Rnd, .312 L, F-F Alum Standoff - 1801C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Round Female Standoff - 1887 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers