Keystone Electronics Corp. 1/4 Hex M-F Standoff 7215

Description
Part Number: 7215 Finish/Plating: Nickel Plate Length: 1.750 [44.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 7215 Finish/Plating: Nickel Plate Length: 1.750 [44.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff in brass with a length of 1.750 inches (44.5 mm) and a 6-32 thread, featuring a hexagonal outer diameter of 0.250 inches (6.4 mm) and an internal thread depth of 0.375 inches (9.5 mm). The external thread depth is 0.250 inches (6.4 mm).

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff in brass with a length of 1.750 inches (44.5 mm) and a 6-32 thread, featuring a hexagonal outer diameter of 0.250 inches (6.4 mm) and an internal thread depth of 0.375 inches (9.5 mm). The external thread depth is 0.250 inches (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 7215 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
7215
1/4 Hex M-F Standoff 7215
Part Number: 7215 Finish/Plating: Nickel Plate Length: 1.750 [44.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 7215

  • Finish/Plating: Nickel Plate
  • Length: 1.750 [44.5]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-7215-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7215-ND
Board Spacers, Standoffs 36-7215-ND
"Hex Standoff Threaded #6-32 Brass 1.750"" (44.45mm) 1 3/4"""

"Hex Standoff Threaded #6-32 Brass 1.750"" (44.45mm) 1 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7215
Standoffs & Spacers 7215
Standoffs & Spacers NB 1.750 M/F THRD

Standoffs & Spacers NB 1.750 M/F THRD

Buy Now Datasheet
Spacer/standoff Hex Brass 6.4Mm X 44.5Mm; Standoff Material Keystone - 65K0735 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 44.5Mm; Standoff Material Keystone
65K0735
Spacer/standoff Hex Brass 6.4Mm X 44.5Mm; Standoff Material Keystone 65K0735
SPACER/STANDOFF HEX BRASS 6.4MM X 44.5MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:44.5mm; Overall Length:50.9mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 44.5MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:44.5mm; Overall Length:50.9mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site
Standoff; 1.750 in.; #6-32; Brass; Hex;Nickel; ASTM-B16, QQ-N-290; 0.250 in. - 70182630 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 1.750 in.; #6-32; Brass; Hex;Nickel; ASTM-B16, QQ-N-290; 0.250 in.
70182630
Standoff; 1.750 in.; #6-32; Brass; Hex;Nickel; ASTM-B16, QQ-N-290; 0.250 in. 70182630
Hex Shaped Brass Material Standoff Thread size 6-32 Brass material.

Hex Shaped Brass Material Standoff

  • Thread size 6-32
    Brass material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7215 36-7215-ND 7215 65K0735 70182630
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff Hex Brass 6.4Mm X 44.5Mm; Standoff Material Keystone Standoff; 1.750 in.; #6-32; Brass; Hex;Nickel; ASTM-B16, QQ-N-290; 0.250 in.
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1663 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
1/4 Round Spacer - 2314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
3/16 Hex Female Standoff - 1805 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Board Spacers, Standoffs - 36-1625-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers