Keystone Electronics Corp. Extreme Temp Nylon Standoff, 6-32, 1 L 4976

Description
Part Number: 4976 Color: Black Length: 1.000 [25.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .250 [6.35] Thread: 6-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote
Description
Part Number: 4976 Color: Black Length: 1.000 [25.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .250 [6.35] Thread: 6-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Extreme temperature nylon standoff with 6-32 thread, length 1.000 (25.4) mm, and outer diameter 0.250 (6.4) mm. Made from high-performance black nylon blend with operating temperature range of -20°F (-29°C) to 365°F (185°C).

Datasheet Summary
Powered by GS/AI

Extreme temperature nylon standoff with 6-32 thread, length 1.000 (25.4) mm, and outer diameter 0.250 (6.4) mm. Made from high-performance black nylon blend with operating temperature range of -20°F (-29°C) to 365°F (185°C).

Suppliers

Company
Product
Description
Supplier Links
Extreme Temp Nylon Standoff, 6-32, 1 L - 4976 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Extreme Temp Nylon Standoff, 6-32, 1 L
4976
Extreme Temp Nylon Standoff, 6-32, 1 L 4976
Part Number: 4976 Color: Black Length: 1.000 [25.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .250 [6.35] Thread: 6-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications

Part Number: 4976

  • Color: Black
  • Length: 1.000 [25.4]
  • Material: Nylon- High Performance Blend
  • OD: .250 [6.4]
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .250 [6.35]
  • Thread: 6-32
  • Operating Temperature: -30°F (-34°C) thru 365°F (185°C)
  • Ideal for Extreme Temperature Applications
Buy Now Datasheet
Board Spacers, Standoffs - 36-4976-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4976-ND
Board Spacers, Standoffs 36-4976-ND
"Hex Standoff Threaded #6-32 Nylon 1.000"" (25.40mm) 1"" Black"

"Hex Standoff Threaded #6-32 Nylon 1.000"" (25.40mm) 1"" Black"

Buy Now Datasheet
Standoff, Nylon, Hex M-F, 6-32, 25.4Mm; Standoff Material Keystone - 77AH9034 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon, Hex M-F, 6-32, 25.4Mm; Standoff Material Keystone
77AH9034
Standoff, Nylon, Hex M-F, 6-32, 25.4Mm; Standoff Material Keystone 77AH9034
STANDOFF, NYLON, HEX M-F, 6-32, 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:31.8mm; External Width:6.4mm

STANDOFF, NYLON, HEX M-F, 6-32, 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:31.8mm; External Width:6.4mm

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4976
Standoffs & Spacers 4976
Standoffs & Spacers M/F NYLON STANDOFF 6-32 1.00 L

Standoffs & Spacers M/F NYLON STANDOFF 6-32 1.00 L

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4976 36-4976-ND 77AH9034 4976
Product Name Extreme Temp Nylon Standoff, 6-32, 1 L Board Spacers, Standoffs Standoff, Nylon, Hex M-F, 6-32, 25.4Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1645 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
3/16 Round Female Standoff - 2025 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex Swage Standoff - 1746-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1759-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers