Keystone Electronics Corp. Sturdy Lock-In Nylon PCB Support 8822

Description
Part Number: 8822 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote Datasheet
Description
Part Number: 8822 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sturdy Lock-In Nylon PCB Support - 8822 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Lock-In Nylon PCB Support
8822
Sturdy Lock-In Nylon PCB Support 8822
Part Number: 8822 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In

Part Number: 8822

  • Length: .187 [4.74]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Lock-In
Buy Now Datasheet
Board Supports - 36-8822-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8822-ND
Board Supports 36-8822-ND
"Board Support Resting Mount / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

"Board Support Resting Mount / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8822 36-8822-ND
Product Name Sturdy Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Round Female Standoff - 1549B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 2215 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Spacer - 1481 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
3/16 Hex Female Standoff - 1897 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers