Keystone Electronics Corp. 5/16 Round Spacer 794

Description
Part Number: 794 Hole Size: #10 Length: .750 [19.1] Material: Nylon 6/6 V-2 OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 794 Hole Size: #10 Length: .750 [19.1] Material: Nylon 6/6 V-2 OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Spacer - 794 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Spacer
794
5/16 Round Spacer 794
Part Number: 794 Hole Size: #10 Length: .750 [19.1] Material: Nylon 6/6 V-2 OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 794

  • Hole Size: #10
  • Length: .750 [19.1]
  • Material: Nylon 6/6 V-2
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-794-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-794-ND
Board Spacers, Standoffs 36-794-ND
"Round Spacer Unthreaded #10 Nylon 0.750"" (19.05mm) 3/4"" Natural"

"Round Spacer Unthreaded #10 Nylon 0.750"" (19.05mm) 3/4"" Natural"

Buy Now Datasheet
Standoffs & Spacers NYL Rd Clr Hle Spcr .750 .312OD #10 - 443-794 - Utmel Electronic Limited
Hong Kong, China
Standoffs & Spacers NYL Rd Clr Hle Spcr .750 .312OD #10
443-794
Standoffs & Spacers NYL Rd Clr Hle Spcr .750 .312OD #10 443-794
Standoffs & Spacers NYL Rd Clr Hle Spcr .750 .312OD #10

Standoffs & Spacers NYL Rd Clr Hle Spcr .750 .312OD #10

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 794 36-794-ND 443-794
Product Name 5/16 Round Spacer Board Spacers, Standoffs Standoffs & Spacers NYL Rd Clr Hle Spcr .750 .312OD #10
Type & Shape Spacer; Round Spacer; Round Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1474E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Jack Screw Straight Knurl-slotted - 2073 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Round Female Standoff - 1547E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
.156 Rnd, .187 L, F-F Alum Standoff - 1801A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers