Keystone Electronics Corp. 1/4 Round Swage Spacer 5059-2

Description
Part Number: 5059-2 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .125 (3.2) Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote
Description
Part Number: 5059-2 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .125 (3.2) Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

5059-2 is a round swage spacer for installation in panels 0.062 inch (1.57 mm) and thicker, made of brass with ductile nickel plating per QQ-N-290. It has a height above panel of 0.125 inch (3.2 mm), an outer diameter of 0.250 inch (6.4 mm), and a clearance hole size for #6 screw. The mounting hole tolerance is +0.003/-0.000 inch.

Datasheet Summary
Powered by GS/AI

5059-2 is a round swage spacer for installation in panels 0.062 inch (1.57 mm) and thicker, made of brass with ductile nickel plating per QQ-N-290. It has a height above panel of 0.125 inch (3.2 mm), an outer diameter of 0.250 inch (6.4 mm), and a clearance hole size for #6 screw. The mounting hole tolerance is +0.003/-0.000 inch.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Spacer - 5059-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Spacer
5059-2
1/4 Round Swage Spacer 5059-2
Part Number: 5059-2 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .125 (3.2) Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount

Part Number: 5059-2

  • Finish/Plating: Nickel Plate
  • Hole Size: #6, M3.5
  • Length: .125 (3.2)
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Spacer
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Type: Swage Mount
Buy Now Datasheet
SWAGE SPACER - 5059-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWAGE SPACER
5059-2
SWAGE SPACER 5059-2
SWAGE SPACER

SWAGE SPACER

Buy Now
Board Spacers, Standoffs - 36-5059-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-5059-2-ND
Board Spacers, Standoffs 36-5059-2-ND
"Round Spacer Unthreaded #6 Brass 0.125"" (3.18mm) 1/8"""

"Round Spacer Unthreaded #6 Brass 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
5059-2
Standoffs & Spacers 5059-2
Standoffs & Spacers SPACER

Standoffs & Spacers SPACER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 5059-2 5059-2 36-5059-2-ND 5059-2
Product Name 1/4 Round Swage Spacer SWAGE SPACER Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer Spacer; Round Standoff
Mounting Swage / Rivet Swage / Rivet
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1457A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
Nylon Retaining Spacer, #6 - 2363 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex M-F Standoff - 2122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
3/8 Hex Female Threaded Standoff - 1452C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers