Keystone Electronics Corp. 1/4 Hex M-F Standoff 8419

Description
Part Number: 8419 Finish/Plating: Clear Iridite Length: 1.125 [28.6] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8419 Finish/Plating: Clear Iridite Length: 1.125 [28.6] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A male/female threaded standoff for 6-32 threads, 1.125 inches (28.6 mm) long, made of aluminum with a .250 inch (6.4 mm) outer diameter and a clear iridite finish. The internal thread depth is 0.250 inch (6.4 mm), and the external thread length is 0.187 inch (4.7 mm).

Datasheet Summary
Powered by GS/AI

A male/female threaded standoff for 6-32 threads, 1.125 inches (28.6 mm) long, made of aluminum with a .250 inch (6.4 mm) outer diameter and a clear iridite finish. The internal thread depth is 0.250 inch (6.4 mm), and the external thread length is 0.187 inch (4.7 mm).

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8419 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8419
1/4 Hex M-F Standoff 8419
Part Number: 8419 Finish/Plating: Clear Iridite Length: 1.125 [28.6] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 8419

  • Finish/Plating: Clear Iridite
  • Length: 1.125 [28.6]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8419-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8419-ND
Board Spacers, Standoffs 36-8419-ND
"Hex Standoff Threaded #6-32 Aluminum 1.125"" (28.58mm) 1 1/8"""

"Hex Standoff Threaded #6-32 Aluminum 1.125"" (28.58mm) 1 1/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8419
Standoffs & Spacers 8419
Standoffs & Spacers AL 1.125 M/F THRD

Standoffs & Spacers AL 1.125 M/F THRD

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 28.6Mm; Standoff Material Keystone - 62W5295 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 28.6Mm; Standoff Material Keystone
62W5295
Spacer/standoff, Hex, Al, 6.4Mm X 28.6Mm; Standoff Material Keystone 62W5295
SPACER/STANDOFF, HEX, AL, 6.4MM X 28.6MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:28.6mm; Overall Length:35mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 28.6MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:28.6mm; Overall Length:35mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8419 36-8419-ND 8419 62W5295
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Al, 6.4Mm X 28.6Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1627-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1457A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Hex Female Standoff - 1829 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1548C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers