Keystone Electronics Corp. Feet, Buna S, 4.7Mm, 23.8Mm X 9.5Mm; Bumper / Feet Mounting Keystone 723

Description
FEET, BUNA S, 4.7MM, 23.8MM X 9.5MM; Bumper / Feet Mounting:Screw; Height:9.5mm; Base Diameter:23.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FEET, BUNA S, 4.7MM, 23.8MM X 9.5MM; Bumper / Feet Mounting:Screw; Height:9.5mm; Base Diameter:23.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Buna S, 4.7Mm, 23.8Mm X 9.5Mm; Bumper / Feet Mounting Keystone - 97H7025 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Buna S, 4.7Mm, 23.8Mm X 9.5Mm; Bumper / Feet Mounting Keystone
97H7025
Feet, Buna S, 4.7Mm, 23.8Mm X 9.5Mm; Bumper / Feet Mounting Keystone 97H7025
FEET, BUNA S, 4.7MM, 23.8MM X 9.5MM; Bumper / Feet Mounting:Screw; Height:9.5mm; Base Diameter:23.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

FEET, BUNA S, 4.7MM, 23.8MM X 9.5MM; Bumper / Feet Mounting:Screw; Height:9.5mm; Base Diameter:23.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 97H7025
Product Name Feet, Buna S, 4.7Mm, 23.8Mm X 9.5Mm; Bumper / Feet Mounting Keystone
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 134997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.2362 inch (6 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers