Keystone Electronics Corp. 3/8 Round Ceramic Female Standoff 7662

Description
Part Number: 7662 Length: .625 [15.9] Material: Ceramic NL #: NL523W01-005 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-005
Request a Quote Datasheet
Description
Part Number: 7662 Length: .625 [15.9] Material: Ceramic NL #: NL523W01-005 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 Round Ceramic Female Standoff - 7662 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/8 Round Ceramic Female Standoff
7662
3/8 Round Ceramic Female Standoff 7662
Part Number: 7662 Length: .625 [15.9] Material: Ceramic NL #: NL523W01-005 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-005

Part Number: 7662

  • Length: .625 [15.9]
  • Material: Ceramic
  • NL #: NL523W01-005
  • OD: .375 [9.5]
  • Shape: Round
  • Thread: 6-32
  • Max Continuous Use Temperature: 1,700°F (930°C)
  • NL523W01-005
Buy Now Datasheet
Board Spacers, Standoffs - 36-7662-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7662-ND
Board Spacers, Standoffs 36-7662-ND
"Round Standoff Threaded #6-32 Ceramic 0.625"" (15.88mm) 5/8"""

"Round Standoff Threaded #6-32 Ceramic 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Standoff; 6-32; 0.625 in.; Grade L5 Ceramic; No value - 70183175 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 6-32; 0.625 in.; Grade L5 Ceramic; No value
70183175
Standoff; 6-32; 0.625 in.; Grade L5 Ceramic; No value 70183175
Grade L5 Ceramic , Insulated Spacer⁄Standoff Ideal for very high temperature conditions Commercial and military types availabel Special sizes availabel upon request Exceptional strength in compression and tension Withstands very high voltage withouttt flashover No data

Grade L5 Ceramic , Insulated Spacer⁄Standoff

  • Ideal for very high temperature conditions
  • Commercial and military types availabel
  • Special sizes availabel upon request
  • Exceptional strength in compression and tension
  • Withstands very high voltage withouttt flashover
    No data
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
7662
Standoffs & Spacers 7662
Standoffs & Spacers CERAMIC THRD .625

Standoffs & Spacers CERAMIC THRD .625

Buy Now Datasheet
Spacer, Round, Ceramic, 0.375In X 15.9Mm; Standoff Material Keystone - 83F8073 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.375In X 15.9Mm; Standoff Material Keystone
83F8073
Spacer, Round, Ceramic, 0.375In X 15.9Mm; Standoff Material Keystone 83F8073
SPACER, ROUND, CERAMIC, 0.375IN X 15.9MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:9.525mm RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.375IN X 15.9MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:9.525mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7662 36-7662-ND 70183175 7662 83F8073
Product Name 3/8 Round Ceramic Female Standoff Board Spacers, Standoffs Standoff; 6-32; 0.625 in.; Grade L5 Ceramic; No value Standoffs & Spacers Spacer, Round, Ceramic, 0.375In X 15.9Mm; Standoff Material Keystone
Type & Shape Standoff; Round; Insulating Standoff; Round Female Standoff Standoff Standoff; Female Standoff; Round
Mounting Threaded
Material Ceramic Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1761-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1882 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 x 1inch Length Round Phenolic Spacer - 1494 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Hex Female Standoff - 1819 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers