Keystone Electronics Corp. LED SPACER 8324

Description
LED SPACER
Request a Quote
Description
LED SPACER
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Spacer, part number 26C1118, is designed for the mounting of T-1 and T-1 3/4 LEDs, providing height control, lead retention, and stability. It features a unique design that allows for positive self-alignment of leads on .100 (.25) centers without the need for special tools. The spacer is constructed from natural nylon, rated UL 94V-2, ensuring durability and compliance with safety standards. This product includes an internally tapered barrier that guides the leads, preventing crimping or shorting during assembly. Additionally, the bottom bosses serve dual purposes of heat dissipation and facilitating easy post-soldering cleanup. The spacer is also versatile enough to accommodate other components such as lamps, resistors, transistors, diodes, and capacitors. Engineers looking for a reliable solution for LED mounting may find this spacer beneficial for their projects.

Datasheet Summary
Powered by GS/AI

The LED Spacer, part number 26C1118, is designed for the mounting of T-1 and T-1 3/4 LEDs, providing height control, lead retention, and stability. It features a unique design that allows for positive self-alignment of leads on .100 (.25) centers without the need for special tools. The spacer is constructed from natural nylon, rated UL 94V-2, ensuring durability and compliance with safety standards. This product includes an internally tapered barrier that guides the leads, preventing crimping or shorting during assembly. Additionally, the bottom bosses serve dual purposes of heat dissipation and facilitating easy post-soldering cleanup. The spacer is also versatile enough to accommodate other components such as lamps, resistors, transistors, diodes, and capacitors. Engineers looking for a reliable solution for LED mounting may find this spacer beneficial for their projects.

Suppliers

Company
Product
Description
Supplier Links
LED SPACER - 8324 - Heilind Electronics, Inc.
Wilmington, MA, United States
LED SPACER
8324
LED SPACER 8324
LED SPACER

LED SPACER

Buy Now
Holders, Spacers, Standoffs - 36-8324-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
36-8324-ND
Holders, Spacers, Standoffs 36-8324-ND
"T1 3/4 LED Standoff Natural Nylon 0.350"" (8.89mm)"

"T1 3/4 LED Standoff Natural Nylon 0.350"" (8.89mm)"

Buy Now Datasheet
Led Spacer; Height Keystone - 26C1118 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer; Height Keystone
26C1118
Led Spacer; Height Keystone 26C1118
LED SPACER; Height:8.89mm; External Diameter:5mm; Spacer Material:Aluminium; Product Range:-; Accessory Type:Self Aligning Spacer; For Use With:T-1 3/4 LEDs RoHS Compliant: Yes

LED SPACER; Height:8.89mm; External Diameter:5mm; Spacer Material:Aluminium; Product Range:-; Accessory Type:Self Aligning Spacer; For Use With:T-1 3/4 LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8324 36-8324-ND 26C1118
Product Name LED SPACER Holders, Spacers, Standoffs Led Spacer; Height Keystone
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-32 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details