Keystone Electronics Corp. Force-Fit Spacer 4859

Description
Part Number: 4859 Hole Size: #6, M3.5 Length: .500 [12.7] Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231
Request a Quote
Description
Part Number: 4859 Hole Size: #6, M3.5 Length: .500 [12.7] Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4859 is a press-fit standoff with a 6-32 threaded hole, 0.500 inch length, 0.281 inch outer diameter, and a 0.231 inch clearance hole, designed for installation in panels 0.062 inch thick or thicker. It is made of brass with ductile nickel plating per QQ-N-290 and ASTM-B16, and requires a 0.219 inch mounting hole. The part is intended for use with non-ductile materials and installs via force-fit swaging.

Datasheet Summary
Powered by GS/AI

4859 is a press-fit standoff with a 6-32 threaded hole, 0.500 inch length, 0.281 inch outer diameter, and a 0.231 inch clearance hole, designed for installation in panels 0.062 inch thick or thicker. It is made of brass with ductile nickel plating per QQ-N-290 and ASTM-B16, and requires a 0.219 inch mounting hole. The part is intended for use with non-ductile materials and installs via force-fit swaging.

Suppliers

Company
Product
Description
Supplier Links
Force-Fit Spacer - 4859 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Force-Fit Spacer
4859
Force-Fit Spacer 4859
Part Number: 4859 Hole Size: #6, M3.5 Length: .500 [12.7] Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231

Part Number: 4859

  • Hole Size: #6, M3.5
  • Length: .500 [12.7]
  • Material: Stainless Steel
  • Mounting: Press-Fit
  • OD: .281 [7.1]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Swage Dia (SD): 0.231
Buy Now Datasheet
Board Spacers, Standoffs - 36-4859-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4859-ND
Board Spacers, Standoffs 36-4859-ND
"Round Spacer Unthreaded #6 Stainless Steel 0.500"" (12.70mm) 1/2"""

"Round Spacer Unthreaded #6 Stainless Steel 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Standoff Rohs Compliant Keystone - 96B4428 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Rohs Compliant Keystone
96B4428
Standoff Rohs Compliant Keystone 96B4428
STANDOFF ROHS COMPLIANT: YES

STANDOFF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4859
Standoffs & Spacers 4859
Standoffs & Spacers #6 .5"L FORCE-FIT

Standoffs & Spacers #6 .5"L FORCE-FIT

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4859 36-4859-ND 96B4428 4859
Product Name Force-Fit Spacer Board Spacers, Standoffs Standoff Rohs Compliant Keystone Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Mounting Force Fit, Broaching or Press In; Press-Fit
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1625-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
1/4 Hex Female Standoff - 2216 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Nylon Retaining Spacer, #6 - 2365 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Nylon Retaining Spacer, #8 - 2383 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers