Keystone Electronics Corp. M-F Nylon Stand, 8-32, 1 1/8 L 4835

Description
Part Number: 4835 Length: 1.125 [28.6] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 4835 Length: 1.125 [28.6] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4835 is a male/female nylon standoff with 8-32 threads, 1.125 inch (28.6 mm) length, and a 0.250 inch (6.4 mm) outer diameter. The internal thread depth is 0.375 inch (9.5 mm), and the external thread length is 0.375 inch (9.5 mm). The part is made of Nylon 6/6 and is intended for PC 104 applications.

Datasheet Summary
Powered by GS/AI

The 4835 is a male/female nylon standoff with 8-32 threads, 1.125 inch (28.6 mm) length, and a 0.250 inch (6.4 mm) outer diameter. The internal thread depth is 0.375 inch (9.5 mm), and the external thread length is 0.375 inch (9.5 mm). The part is made of Nylon 6/6 and is intended for PC 104 applications.

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 8-32, 1 1/8 L - 4835 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 8-32, 1 1/8 L
4835
M-F Nylon Stand, 8-32, 1 1/8 L 4835
Part Number: 4835 Length: 1.125 [28.6] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 4835

  • Length: 1.125 [28.6]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4835-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4835-ND
Board Spacers, Standoffs 36-4835-ND
"Hex Standoff Threaded #8-32 Nylon 1.125"" (28.58mm) 1 1/8"" Natural"

"Hex Standoff Threaded #8-32 Nylon 1.125"" (28.58mm) 1 1/8"" Natural"

Buy Now Datasheet
Spacer/standoff Hex Nylon 6.4Mm X 28.6Mm; Standoff Material Keystone - 62W5710 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 28.6Mm; Standoff Material Keystone
62W5710
Spacer/standoff Hex Nylon 6.4Mm X 28.6Mm; Standoff Material Keystone 62W5710
SPACER/STANDOFF HEX NYLON 6.4MM X 28.6MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:28.6mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 28.6MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:28.6mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
STANDOFF M/F HEX 8-32 1.125
Hong Kong, China
STANDOFF M/F HEX 8-32 1.125"L NY
443-4835
STANDOFF M/F HEX 8-32 1.125"L NY 443-4835
STANDOFF M/F HEX 8-32 1.125"L NY

STANDOFF M/F HEX 8-32 1.125"L NY

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4835
Standoffs & Spacers 4835
Standoffs & Spacers NYL M/F HEX STANDOFF 1.125" 8-32 THREAD

Standoffs & Spacers NYL M/F HEX STANDOFF 1.125" 8-32 THREAD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4835 36-4835-ND 62W5710 443-4835 4835
Product Name M-F Nylon Stand, 8-32, 1 1/8 L Board Spacers, Standoffs Spacer/standoff Hex Nylon 6.4Mm X 28.6Mm; Standoff Material Keystone STANDOFF M/F HEX 8-32 1.125"L NY Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide) Nylon
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1921B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex M-F Standoff - 2128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
5/32 Round Swage Standoff - 1590-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1621-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers