Keystone Electronics Corp. 1/4 Nylon Spacer, #6, .250 Tall 884

Description
Part Number: 884 Hole Size: #6, M3.5 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 884 Hole Size: #6, M3.5 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a round clear hole spacer made of nylon 6/6, UL rated 94V-2, with a hole size for #6 screw clearance, an outer diameter of 0.250 in. (6.4 mm), and a length of 0.250 in. (6.4 mm).

Datasheet Summary
Powered by GS/AI

The part is a round clear hole spacer made of nylon 6/6, UL rated 94V-2, with a hole size for #6 screw clearance, an outer diameter of 0.250 in. (6.4 mm), and a length of 0.250 in. (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
1/4 Nylon Spacer, #6, .250 Tall - 884 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Nylon Spacer, #6, .250 Tall
884
1/4 Nylon Spacer, #6, .250 Tall 884
Part Number: 884 Hole Size: #6, M3.5 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 884

  • Hole Size: #6, M3.5
  • Length: .250 [6.4]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
CLEAR HOLE SPACER NYLON - 884 - Heilind Electronics, Inc.
Wilmington, MA, United States
CLEAR HOLE SPACER NYLON
884
CLEAR HOLE SPACER NYLON 884
CLEAR HOLE SPACER NYLON

CLEAR HOLE SPACER NYLON

Buy Now
Board Spacers, Standoffs - 36-884-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-884-ND
Board Spacers, Standoffs 36-884-ND
"Round Spacer Unthreaded #6 Nylon 0.250"" (6.35mm) 1/4"" Natural"

"Round Spacer Unthreaded #6 Nylon 0.250"" (6.35mm) 1/4"" Natural"

Buy Now Datasheet
SPACER ROUND #6 SCREW NYLON CLR - 443-884 - Utmel Electronic Limited
Hong Kong, China
SPACER ROUND #6 SCREW NYLON CLR
443-884
SPACER ROUND #6 SCREW NYLON CLR 443-884
SPACER ROUND #6 SCREW NYLON CLR

SPACER ROUND #6 SCREW NYLON CLR

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
884
Standoffs & Spacers 884
Standoffs & Spacers NYLON SPACER

Standoffs & Spacers NYLON SPACER

Buy Now Datasheet
Spacer, Round Nylon 6.4Mm X 6.4Mm; Spacer Type Keystone - 62W5354 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Nylon 6.4Mm X 6.4Mm; Spacer Type Keystone
62W5354
Spacer, Round Nylon 6.4Mm X 6.4Mm; Spacer Type Keystone 62W5354
SPACER, ROUND NYLON 6.4Mm x 6.4MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:6.35mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm RoHS Compliant: Yes

SPACER, ROUND NYLON 6.4Mm x 6.4MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:6.35mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Spacer; 0.140 in.; 0.25 in.; 0.250 in.;Round; #6 - 70182143 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; 0.25 in.; 0.250 in.;Round; #6
70182143
Spacer; 0.140 in.; 0.25 in.; 0.250 in.;Round; #6 70182143
Spacer; 0.140 in.; 0.25 in.; 0.250 in.;Round; #6

Spacer; 0.140 in.; 0.25 in.; 0.250 in.;Round; #6

Supplier's Site
Spacer; 0.140 in.; 0.25 in.; 0.250 in.;Round; #6 - 70182601 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; 0.25 in.; 0.250 in.;Round; #6
70182601
Spacer; 0.140 in.; 0.25 in.; 0.250 in.;Round; #6 70182601
Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 884 884 36-884-ND 443-884 884 62W5354 70182143 70182601
Product Name 1/4 Nylon Spacer, #6, .250 Tall CLEAR HOLE SPACER NYLON Board Spacers, Standoffs SPACER ROUND #6 SCREW NYLON CLR Standoffs & Spacers Spacer, Round Nylon 6.4Mm X 6.4Mm; Spacer Type Keystone Spacer; 0.140 in.; 0.25 in.; 0.250 in.;Round; #6 Spacer; 0.140 in.; 0.25 in.; 0.250 in.;Round; #6
Type & Shape Spacer; Round Spacer Spacer; Round Spacer Standoff Round Spacer; Round Spacer; Round
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon
Outside Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1922A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex M-F Standoff - 2087 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Jack Screw Slim Line-slotted-1.75
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Hex M-F Standoff - 2158 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers