The 8874 is a slim-line lock-in release nylon PCB support designed for positive, manual release from a 0.062 in (1.57 mm) thick printed circuit board. It features a 0.125 in (3.2 mm) diameter mounting hole and a length of 0.500 in (12.7 mm). Both ends permanently attach to chassis or board thicknesses between 0.031 in (0.79 mm) and 0.078 in (2.0 mm). The component is made of nylon 6/6 with UL 94V-0 flame rating and maintains a compact footprint to conserve board space.
Part Number: 8874
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 8874 | 36-8874-ND |
| Product Name | Slimline Lock-In Release Nylon PCB Support | Board Supports |
| Type & Shape | PCB Support (No Hole / Solid Post) | PCB Support (No Hole / Solid Post) |