Keystone Electronics Corp. Easy Lock-In Nylon PCB Support 8888

Description
Part Number: 8888 Length: .125 (3.2) Material: Nylon 6/6-V-0 Style: Easy Lock-In
Request a Quote Datasheet
Description
Part Number: 8888 Length: .125 (3.2) Material: Nylon 6/6-V-0 Style: Easy Lock-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Lock-In Nylon PCB Support - 8888 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Easy Lock-In Nylon PCB Support
8888
Easy Lock-In Nylon PCB Support 8888
Part Number: 8888 Length: .125 (3.2) Material: Nylon 6/6-V-0 Style: Easy Lock-In

Part Number: 8888

  • Length: .125 (3.2)
  • Material: Nylon 6/6-V-0
  • Style: Easy Lock-In
Buy Now Datasheet
Board Supports - 36-8888-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8888-ND
Board Supports 36-8888-ND
"Board Support Snap Lock / Snap Lock Nylon 0.125"" (3.18mm) 1/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Support - 70182228 - Allied Electronics, Inc.
Fort Worth, TX, USA
Support
70182228
Support 70182228
Support

Support

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8888 36-8888-ND 70182228
Product Name Easy Lock-In Nylon PCB Support Board Supports Support
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1925 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
1/4 Round Spacer - 1937 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Round Spacer - 2036 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
3/16 Round Swage Standoff - 2261-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers