Keystone Electronics Corp. 1/4 Hex M-F Standoff 8717

Description
Part Number: 8717 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 8717 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8717 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8717
1/4 Hex M-F Standoff 8717
Part Number: 8717 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 8717

  • Finish/Plating: Clear Iridite
  • Length: .250 [6.4]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): .140 [3.56]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8717-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8717-ND
Board Spacers, Standoffs 36-8717-ND
"Hex Standoff Threaded #6-32 Aluminum 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #6-32 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8717
Standoffs & Spacers 8717
Standoffs & Spacers AL .250 M/F THRD

Standoffs & Spacers AL .250 M/F THRD

Buy Now Datasheet
Standoff;M/F;Aluminum Clear Iridite;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Aluminum Clear Iridite;6-32;0.25" Hex;Length 0.25";TL-Ext 0.25"
70181972
Standoff;M/F;Aluminum Clear Iridite;6-32;0.25" Hex;Length 0.25";TL-Ext 0.25" 70181972
Hex Shaped Standoff

Hex Shaped Standoff

Supplier's Site
Spacer/standoff, Hex, Al, 6.4Mm X 6.4Mm; Standoff Material Keystone - 62W5343 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 6.4Mm; Standoff Material Keystone
62W5343
Spacer/standoff, Hex, Al, 6.4Mm X 6.4Mm; Standoff Material Keystone 62W5343
SPACER/STANDOFF, HEX, AL, 6.4MM X 6.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:6.4mm; Overall Length:12.8mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 6.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:6.4mm; Overall Length:12.8mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8717 36-8717-ND 8717 70181972 62W5343
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff;M/F;Aluminum Clear Iridite;6-32;0.25" Hex;Length 0.25";TL-Ext 0.25" Spacer/standoff, Hex, Al, 6.4Mm X 6.4Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Brass Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1932A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.8750 inch (22.22 mm)
View Details
2 suppliers
Board Spacers, Standoffs - 36-1624-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
1/4 Hex Female Standoff - 1450D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Spacer - 1457D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers