Keystone Electronics Corp. Force-Fit Spacer 4855

Description
Part Number: 4855 Hole Size: #6, M3.5 Length: .065 [1.7] Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231
Request a Quote
Description
Part Number: 4855 Hole Size: #6, M3.5 Length: .065 [1.7] Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Force-fit standoff for installation in panels 0.062 inch (1.57 mm) and thicker, with a threaded 6-32 hole and an outer diameter of 0.281 inch (7.1 mm). The part length is 0.500 inch (12.7 mm), with a clearance hole diameter of 0.231 inch (5.9 mm). Constructed of brass per ASTM-B16 with ductile nickel plating per QQ-N-290. Designed for press-fit mounting in punched or drilled holes with a mounting hole tolerance of +0.003/-0.000 inch.

Datasheet Summary
Powered by GS/AI

Force-fit standoff for installation in panels 0.062 inch (1.57 mm) and thicker, with a threaded 6-32 hole and an outer diameter of 0.281 inch (7.1 mm). The part length is 0.500 inch (12.7 mm), with a clearance hole diameter of 0.231 inch (5.9 mm). Constructed of brass per ASTM-B16 with ductile nickel plating per QQ-N-290. Designed for press-fit mounting in punched or drilled holes with a mounting hole tolerance of +0.003/-0.000 inch.

Suppliers

Company
Product
Description
Supplier Links
Force-Fit Spacer - 4855 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Force-Fit Spacer
4855
Force-Fit Spacer 4855
Part Number: 4855 Hole Size: #6, M3.5 Length: .065 [1.7] Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231

Part Number: 4855

  • Hole Size: #6, M3.5
  • Length: .065 [1.7]
  • Material: Stainless Steel
  • Mounting: Press-Fit
  • OD: .281 [7.1]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Swage Dia (SD): 0.231
Buy Now Datasheet
Board Spacers, Standoffs - 36-4855-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4855-ND
Board Spacers, Standoffs 36-4855-ND
"Round Spacer Unthreaded #6 Stainless Steel 0.065"" (1.65mm)"

"Round Spacer Unthreaded #6 Stainless Steel 0.065"" (1.65mm)"

Buy Now Datasheet
Standoff And Spacer - 582-4855 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-4855
Standoff And Spacer 582-4855
ROUND SPACER #6 SS 1.65MM Product overview: 4855 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-4855 can be used for catalog matching and distributor lookup.

ROUND SPACER #6 SS 1.65MM Product overview: 4855 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-4855 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4855
Standoffs & Spacers 4855
Standoffs & Spacers STANDOFF

Standoffs & Spacers STANDOFF

Buy Now Datasheet
Standoff Rohs Compliant Keystone - 90B0647 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Rohs Compliant Keystone
90B0647
Standoff Rohs Compliant Keystone 90B0647
STANDOFF ROHS COMPLIANT: YES

STANDOFF ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4855 36-4855-ND 582-4855 4855 90B0647
Product Name Force-Fit Spacer Board Spacers, Standoffs Standoff And Spacer Standoffs & Spacers Standoff Rohs Compliant Keystone
Type & Shape Spacer; Round Spacer; Standoff Standoff
Mounting Force Fit, Broaching or Press In; Press-Fit
Material Metal; StainlessSteel StainlessSteel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1923B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
5/32 Hex Swage Standoff - 1743-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1450B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
F-F Nylon Stand, 6-32, 1 L - 1903G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers