Keystone Electronics Corp. 1/4 Hex M-F Standoff 8731

Description
Part Number: 8731 Length: .250 [6.4] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8731 Length: .250 [6.4] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 8-32 threads, stainless steel construction, and a length of 0.250 in. (6.4 mm). External diameter is 0.250 in. (6.4 mm), internal thread depth is 0.130-0.150 in. (3.3-3.8 mm). Hex shape for wrench engagement. RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 8-32 threads, stainless steel construction, and a length of 0.250 in. (6.4 mm). External diameter is 0.250 in. (6.4 mm), internal thread depth is 0.130-0.150 in. (3.3-3.8 mm). Hex shape for wrench engagement. RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8731 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8731
1/4 Hex M-F Standoff 8731
Part Number: 8731 Length: .250 [6.4] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 8731

  • Length: .250 [6.4]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): .140 [3.56]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8731-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8731-ND
Board Spacers, Standoffs 36-8731-ND
"Hex Standoff Threaded #8-32 Stainless Steel 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #8-32 Stainless Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8731
Standoffs & Spacers 8731
Standoffs & Spacers SPACER Replaced NC145308SS

Standoffs & Spacers SPACER Replaced NC145308SS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8731 36-8731-ND 8731
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Hex Female Standoff - 1809 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Female Standoff - 1879 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex Swage Standoff - 1628-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers