"T1 LED Standoff Natural Nylon 0.320"" (8.13mm)"
SPACER; Height:8.1mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:3.4mm; External Depth:0.12"; External Thread Length:0.12"; For Use With:T-1 LEDs RoHS Compliant: Yes
SPACER MOUNTS LED T-1 .320"
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 36-7362-ND | 62W5190 | 443-7362 |
| Product Name | Holders, Spacers, Standoffs | Spacer; Height Keystone | SPACER MOUNTS LED T-1 .320" |
| Material | Nylon or Polyamide | Nylon |